Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 3V @ 40mA, 4A
Collector Cut-off Current(Max) 20μA
Typical Gain (hFE) (Min) 1000 @ 2A, 3V
Maximum Power Dissipation 20W
Frequency - Transition 25MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 003589-MJD112T4
Ultra Librarian 3D Model Ultra Librarian MJD112T4 CAD Model

Description

The MJD112T4 is a high-performance power Darlington transistor developed by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to cater to a wide range of applications requiring high current and voltage handling capabilities, making it an essential component in power management and switching circuits.

Key Features

  • High Collector-Emitter Voltage: The MJD112T4 boasts a collector-emitter voltage (V<sub>CEO) of 100V, allowing it to handle significant voltage levels in electronic circuits without the risk of breakdown.
  • High Collector Current: With a continuous collector current (I<sub>C) rating of up to 2A, this transistor can drive high-current loads, making it suitable for power amplification and switching applications.
  • High Power Dissipation: The device can dissipate up to 20W of power, ensuring reliable operation under high power conditions.
  • Monolithic Darlington Configuration: The integrated Darlington pair within the MJD112T4 provides high current gain, reducing the base drive requirements and simplifying circuit design.
  • Complementary PNP Type Available: The availability of a complementary PNP type allows for the creation of push-pull configurations, beneficial in audio amplifiers and other applications requiring both types of transistors.

Applications

The MJD112T4 is versatile and can be used in a variety of electronic applications, including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Relay and solenoid drivers

Package and Reliability

This transistor comes in a DPAK (TO-252) surface-mount package, which not only saves space on the PCB but also ensures enhanced thermal performance and reliability. The MJD112T4 is designed to meet the stringent requirements of industrial applications, providing robust performance even under harsh conditions.

Environmental and Quality Standards

STMicroelectronics is committed to environmental sustainability and quality. The MJD112T4 complies with RoHS and is manufactured under certifications that ensure the highest level of quality and reliability, including ISO 9001 and ISO/TS 16949 quality standards.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
ON Semiconductor
Trans GP BJT NPN 230V 15A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 230V 15A TO247
Lowest to $2.9324
ECAD model for MJW3281AG
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
Diodes Incorporated
HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR | TRANS NPN 450V 1.5A TO92
Lowest to $1.5420
ECAD model for APT13003DZTR-G1
ON Semiconductor
Trans Darlington NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN DARL 200V 15A TO247
Need more? Email Us
ECAD model for MJH11020G
ON Semiconductor
Trans GP BJT PNP 40V 4A 4000mW 3-Pin(3+Tab) TO-225 Box / TRANS PNP 40V 4A TO225AA
Need more? Email Us
ECAD model for MJE371G
ON Semiconductor
mplifier Transistors(NPN Silicon) | TRANS NPN 140V 0.6A TO92
Need more? Email Us
ECAD model for 2N5550
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3651 $56.5905
375+ $0.2996 $112.3500
580+ $0.2903 $168.3740
800+ $0.2809 $224.7200
1,035+ $0.2715 $281.0025
1,380+ $0.2435 $336.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention