Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 1V @ 200mA, 1A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 30 @ 300mA, 10V
Maximum Power Dissipation 15W
Frequency - Transition 10MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 003641-MJD47T4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MJD47T4 CAD Model

Description

The MJD47T4 is a high-quality NPN power transistor from the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to address a wide range of applications that require high-speed switching and power amplification. It is a versatile component that is well-suited for various electronic circuits, including power regulators, converters, and motor drivers.

The MJD47T4 transistor boasts a robust design that ensures reliability and performance in demanding conditions. It is capable of handling continuous collector currents up to several amperes, with a collector-emitter voltage rating that allows it to work efficiently in high-voltage environments. The device is characterized by its low saturation voltage and fast switching speeds, which make it an excellent choice for power management applications.

This transistor comes in a surface-mount DPAK package, which not only saves space on the printed circuit board but also offers improved thermal performance. The compact form factor of the MJD47T4 makes it an ideal choice for modern, space-constrained electronic designs. Additionally, the package is designed for optimal heat dissipation, ensuring the transistor operates within its temperature specifications even under high load conditions.

STMicroelectronics has equipped the MJD47T4 with built-in features to enhance its durability and longevity. It includes protection mechanisms such as thermal shutdown and current limiting, which safeguard the device and the circuitry it is part of from potential damage due to overcurrent or excessive heat.

In terms of environmental compliance, the MJD47T4 meets RoHS directives, ensuring that it is free from hazardous substances. This commitment to environmental sustainability makes the product suitable for use in a wide range of consumer and industrial markets, reflecting STMicroelectronics' dedication to producing eco-friendly and high-performance semiconductor solutions.

To sum up, the MJD47T4 from STMicroelectronics is a powerful, efficient, and reliable transistor that can be seamlessly integrated into a multitude of electronic applications. Its combination of high-speed switching, thermal efficiency, and compact packaging makes it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
Infineon Technologies
IGBT 1200V 20A 100W TO247AC
Lowest to $11.3691
ECAD model for IRG4PH30K
Infineon Technologies
TRANS PNP 45V 0.1A SOT23-3 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount SOT-23-3
Lowest to $0.0156
ECAD model for BC857B
ON Semiconductor
TRANSISTOR / Bipolar (BJT) Transistor
Lowest to $0.0980
ECAD model for 2SC2812-5-TB-E
ON Semiconductor
3.0 AMPERE POWER TRANSISTORS COMPLEMENTARY SILICON 100 VOLTS 28 WATTS | TRANS PNP 100V 3A TO-220FP
Need more? Email Us
ECAD model for MJF32C
ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E
Taiwan Semiconductor
SOT-323, -50V, -0.5A, PNP BIPOLA / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.0170
ECAD model for BC807-16W
ON Semiconductor
TRANS NPN DARL 100V 10A TO220
Need more? Email Us
ECAD model for BDX33CG
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8162 $53.0530
150+ $0.6697 $100.4550
235+ $0.6488 $152.4680
320+ $0.6279 $200.9280
415+ $0.6069 $251.8635
555+ $0.5441 $301.9755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,290 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention