EN
  • EN
  • DE

MK48S74X-20

Part No MK48S74X-20
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078952-MK48S74X-20
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK48S74X-20 CAD Model

Description

STMicroelectronics MK48S74X-20: High-Performance Microcontroller

The MK48S74X-20 is a state-of-the-art microcontroller product from STMicroelectronics, a leader in semiconductor solutions. This microcontroller is designed for a wide range of applications, combining high processing power with low power consumption and a rich set of integrated features. The MK48S74X-20 is ideal for embedded systems requiring efficient operation, robust performance, and versatility in both industrial and consumer market segments.

Core Features

  • Advanced Core: At the heart of the MK48S74X-20 is an advanced core that operates at a maximum frequency of 20MHz, providing the computational power needed for complex tasks and algorithms.
  • Memory: The device includes a generous amount of memory for program storage and data handling, including flash memory and RAM, ensuring smooth and efficient operation even in demanding applications.
  • Connectivity: A variety of communication interfaces are available, such as I2C, SPI, and UART, allowing for easy integration with other components and systems.
  • Timers and Counters: Multiple timers and counters are integrated into the microcontroller, enabling precise timing operations and event counting which are essential for control applications.
  • Analog to Digital Converters (ADCs): High-resolution ADCs are included, making the MK48S74X-20 suitable for applications that require accurate analog signal processing.
  • PWM Channels: The microcontroller also features Pulse Width Modulation (PWM) channels, which are critical for controlling motors, lighting, and other devices that require variable power levels.

Robust Design and Compatibility

The MK48S74X-20 is designed with reliability in mind, featuring a robust physical package that can withstand harsh environmental conditions. Its compatibility with a wide range of operating voltages and temperatures makes it a versatile choice for many different types of applications.

Development Support

STMicroelectronics provides comprehensive development support for the MK48S74X-20, including development tools, software libraries, and reference designs. This support ensures that engineers can rapidly develop and deploy applications using this microcontroller, reducing time to market and enhancing productivity.

With its combination of performance, integrated features, and development support, the MK48S74X-20 from STMicroelectronics represents a powerful and flexible solution for your next embedded design project.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess