EN
  • EN
  • DE

MM3Z5V1ST

Part No MM3Z5V1ST
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOD-323
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 740081-MM3Z5V1ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z5V1ST CAD Model

Description

STMicroelectronics MM3Z5V1ST - Zener Diode

The MM3Z5V1ST from STMicroelectronics is a robust and precise voltage regulator designed for a wide array of applications. This Zener diode offers a Zener voltage of 5.1V, providing excellent stabilization and regulation capabilities for circuits requiring a fixed voltage reference. It is commonly used in overvoltage protection, voltage regulation, and as a reference element in various electronic applications.

Key Features

  • Zener Voltage: The device has a nominal Zener voltage of 5.1V, which is ideal for providing a stable reference voltage in many electronic circuits.
  • Power Dissipation: With a power dissipation of 200 mW, the MM3Z5V1ST is capable of handling a moderate amount of power, making it suitable for a range of applications.
  • Package: The diode comes in a small SOD-323 package, which is highly suitable for space-constrained applications and allows for high-density mounting on PCBs.
  • High Stability: The device features low dynamic impedance and is designed to offer high stability over time, ensuring reliable operation throughout its lifespan.
  • Wide Operating Temperature Range: It can operate over a wide temperature range of -55°C to +150°C, making it suitable for use in harsh environmental conditions.

Applications

The MM3Z5V1ST Zener diode is widely used in a variety of applications, including:

  • Consumer electronics
  • Telecommunications
  • Computers and computer peripherals
  • Industrial equipment
  • Power management systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the MM3Z5V1ST is no exception. The product is manufactured to meet high industry standards, ensuring consistent performance and durability. It is a reliable choice for designers and engineers looking for a Zener diode that delivers stable voltage regulation with the quality assurance of a leading semiconductor manufacturer.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2,265+ $0.0256 $57.9840
4,835+ $0.0239 $115.5565
7,500+ $0.0231 $173.2500
10,755+ $0.0215 $231.2325
13,970+ $0.0207 $289.1790
17,445+ $0.0199 $347.1555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 2265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess