EN
  • EN
  • DE

MP34DT04TR

Part No MP34DT04TR
Manufacturer STMicroelectronics
Catalog Microphones
Description MEMS AUD MIC SENSOR OMNI 4HCLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100Hz ~ 10kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 64dB
Voltage Rating DC 1.8V
Voltage Range 1.6 ~ 3.6V
Operating Supply Current 700μA
Port Location Top
Termination Solder Pads
Size 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Maximum) 0.047" (1.20mm)
Shape Rectangular
Manufacturer Homepage www.st.com
Win Source Part Number 755117-MP34DT04TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 4k pcs
Family Name MP34
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MP34DT04TR CAD Model

Description

STMicroelectronics MP34DT04TR Digital MEMS Microphone

The MP34DT04TR is a high-quality, compact, low-power, omnidirectional digital MEMS (Micro-Electro-Mechanical Systems) microphone from STMicroelectronics. This cutting-edge audio sensor is designed to deliver crystal clear sound capture, making it an ideal choice for a wide range of applications, including mobile devices, smart home systems, and IoT (Internet of Things) devices.

Featuring a sensitivity of -26 dBFS and an acoustic overload point of 120 dBSPL, the MP34DT04TR ensures excellent audio performance even in noisy environments. Its signal-to-noise ratio (SNR) of 61 dB and wide frequency response from 20 Hz to 20 kHz enable the microphone to accurately capture a full range of sounds, from subtle whispers to loud music, without loss of fidelity.

The MP34DT04TR operates on a supply voltage between 1.64 V and 3.6 V, which allows for seamless integration with most modern electronic devices. Additionally, its low power consumption is a significant advantage for battery-powered applications, ensuring longer operation times between charges.

Engineered with a top-port design, the MP34DT04TR comes in a compact 3 x 4 x 1 mm LGA package that is easy to integrate into space-constrained designs. Its robust construction is complemented by an extended temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions.

One of the standout features of the MP34DT04TR is its PDM (Pulse Density Modulation) digital output, which provides a direct interface to external processors and eliminates the need for an audio codec in the system. This simplifies the design and reduces the number of external components required, saving both space and cost.

In summary, the MP34DT04TR from STMicroelectronics is a versatile and powerful digital MEMS microphone that offers top-notch audio capture capabilities. Its small size, low power consumption, and high performance make it an excellent choice for designers looking to incorporate high-quality sound recording into their products.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
Knowles
Lowest to $3.2617
Cirrus Logic Inc.
IC MIC CMOS/MEMS
Lowest to $1.9589
Knowles
Need more? Email Us
Knowles
Lowest to $0.3130
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $0.3269

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2139 $60.6950
120+ $0.9961 $119.5320
180+ $0.9650 $173.7000
250+ $0.9339 $233.4750
320+ $0.9027 $288.8640
430+ $0.8093 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess