The MTP3N60 from STMicroelectronics is a high-performance Power MOSFET designed to deliver efficient power management and conversion. It is part of STMicroelectronics' extensive line of MOSFETs that are known for their reliability, performance, and energy efficiency. The MTP3N60 is particularly suitable for a wide range of applications including switch-mode power supplies, motor control, and high-efficiency converters.
Key Features
- Voltage and Current Ratings: The MTP3N60 is capable of handling a drain-source voltage (V<sub>DS) of up to 600V, making it suitable for high voltage applications. It supports a continuous drain current (I<sub>D) of 3A, ensuring robust performance for a variety of power tasks.
- Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 3.3Ω, this MOSFET offers reduced conduction losses, which is essential for improving the efficiency of electronic circuits.
- High-Speed Switching: The MTP3N60 is optimized for fast switching, minimizing switching losses and making it ideal for high-frequency power switching applications.
- Thermal Performance: It features a TO-220 package that provides excellent thermal performance, ensuring stability and reliability even under high temperature operating conditions.
- Gate Charge: The device has a low gate charge (Q<sub>G), which reduces the power required to drive the MOSFET, contributing to the overall energy efficiency of the system.
Applications
The versatility of the MTP3N60 allows it to be used in a variety of applications, including but not limited to:
- Power supply units
- LED lighting systems
- DC-DC converters
- Motor drives and inverters
- Battery management systems
- Power factor correction circuits
Quality and Reliability
STMicroelectronics ensures that the MTP3N60, like all their products, meets the highest standards of quality and reliability. It is designed to provide a long operational life and consistent performance, backed by STMicroelectronics' commitment to excellence in semiconductor manufacturing.