EN
  • EN
  • DE

OA2ZHA22Q

Part No OA2ZHA22Q
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8DFN / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.19V/µs
Gain Bandwidth Product 400 kHz
Current - Input Bias 70 pA
Voltage - Input Offset 1 µV
Current - Supply 31µA (x2 Channels)
Current - Output / Channel 18 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number OA2ZHA22
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-14861-2,-497-14861-1,497-14861-2,OA2ZHA22Q-ND,497-14861-1,-497-14861-6,497-14861-6
Standard Package 3,000
Win Source Part Number 1321666-OA2ZHA22Q
Ultra Librarian 3D Model Ultra Librarian OA2ZHA22Q CAD Model

Description

The OA2ZHA22Q is a cutting-edge semiconductor device from STMicroelectronics, a global leader in the electronic components industry. This product is designed to meet the rigorous demands of modern electronic applications, offering a blend of performance, efficiency, and reliability that is essential for today's technology.

Key Features

  • High Performance: The OA2ZHA22Q is engineered to deliver top-notch performance, ensuring that it can handle complex tasks with ease. Its design is optimized for fast switching, high-frequency operation, and minimal power loss, which is critical for high-speed digital circuits.
  • Energy Efficient: With an emphasis on energy conservation, this device is tailored to minimize power consumption, making it an ideal choice for battery-powered applications or energy-sensitive systems.
  • Durability: Built to last, the OA2ZHA22Q boasts a robust construction that can withstand harsh conditions, including high temperatures and voltage fluctuations. This durability ensures a long operational lifespan and reduces the need for frequent replacements.
  • Compact Form Factor: The compact design of the OA2ZHA22Q allows for easy integration into a wide range of electronic devices without compromising on space. This small footprint is particularly beneficial for portable and wearable technologies where size is a critical factor.

Applications

The versatility of the OA2ZHA22Q makes it suitable for a multitude of applications. It is commonly used in:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The OA2ZHA22Q is built with advanced semiconductor technology, featuring specifications that ensure optimal performance in a variety of applications. Users should refer to the official STMicroelectronics datasheet for detailed technical information and to ensure compatibility with their specific use case.

Quality Assurance

STMicroelectronics is committed to delivering high-quality products. The OA2ZHA22Q undergoes rigorous testing and quality control measures to ensure it meets the company's stringent standards for reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2273 $50.7276
26+ $3.9598 $102.9548
40+ $3.8260 $153.0400
57+ $3.5585 $202.8345
73+ $3.4247 $250.0031
92+ $3.2909 $302.7628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess