EN
  • EN
  • DE

P140NF75

Part No P140NF75
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 120A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 218nC @ 10V
Max Input Capacitance 5000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 310W (Tc)
Maximum Rds On at Id,Vgs 7.5 mOhm @ 70A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 209553-P140NF75
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P140NF75 CAD Model

Description

Overview of STMicroelectronics P140NF75

The STMicroelectronics P140NF75 is a high-performance Power MOSFET designed to cater to a wide range of applications requiring efficient power management and conversion. This device is part of ST's STP series, which is renowned for its robustness and reliability in demanding environments.

Key Features

  • High Current Capability: The P140NF75 can handle continuous drain currents up to 120A, making it suitable for high-power applications.
  • Low RDS(on): With an ultra-low on-state resistance of typically 0.008 ohms, the MOSFET ensures minimal power loss and improved efficiency, which is critical for power-intensive operations.
  • 100% Avalanche Tested: This feature guarantees the MOSFET's ruggedness and reliability, ensuring it can withstand high-energy pulses.
  • High Switching Speed: The fast-switching capability of the P140NF75 enables efficient operation at high frequencies, which is beneficial for applications such as switch-mode power supplies and DC-AC converters.

Applications

The versatility of the P140NF75 makes it an ideal choice for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control applications
  • Automotive and industrial systems
  • Power management solutions

Technical Specifications

  • Voltage Rating: The MOSFET can handle drain-source voltages up to 75V, providing a wide safety margin for most power applications.
  • Thermal Management: The device features a maximum junction temperature of 175°C, which ensures stable performance even at elevated temperatures.
  • Package: The P140NF75 is available in a TO-220 package, which is widely used and easy to mount on various types of heat sinks for enhanced thermal dissipation.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The P140NF75 is backed by comprehensive technical support and documentation, making integration into your designs as seamless as possible. With its strong performance characteristics and ST's reputation for reliability, the P140NF75 is a solid choice for designers looking to implement robust power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess