EN
  • EN
  • DE

P150NF55

Part No P150NF55
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 120A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 190nC @ 10V
Max Input Capacitance 4400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060964-P150NF55
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P150NF55 CAD Model

Description

The P150NF55 is a robust and high-performance Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is particularly designed to deliver high efficiency and power handling capabilities in a wide array of applications, including but not limited to, switch-mode power supplies, motor control systems, and automotive electronics.

Key Features

  • Device Type: Power MOSFET
  • Technology: Advanced STripFET™ II
  • Voltage Rating: 55V, making it suitable for a broad range of intermediate voltage applications.
  • Current Handling: The P150NF55 can handle continuous drain currents up to 150A, providing the high current capability required for demanding applications.
  • RDS(on): It boasts a low on-state resistance of typically 0.014 ohm, resulting in reduced conduction losses and improved power efficiency.
  • Package: Available in a TO-220 package, it offers a balance of good thermal performance and compactness.

Applications

The P150NF55 is versatile and can be used in various applications. It is particularly well-suited for:

  • High-efficiency DC/DC converters
  • Automotive environment applications
  • Motor control circuits
  • Switching regulators
  • Power management solutions

Performance and Reliability

STMicroelectronics has designed the P150NF55 with performance and reliability in mind. Its robustness is evident in its ability to operate at high temperatures and under significant power. The device also features inherent protection against gate voltage surges and other transient events, which is crucial for maintaining the longevity and reliability of the product in harsh environments.

Environmental Compliance

In line with STMicroelectronics' commitment to environmental sustainability, the P150NF55 complies with various international standards and regulations. It is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in green applications.

With its combination of efficiency, power handling, and reliability, the P150NF55 from STMicroelectronics is an excellent choice for designers looking to optimize their power systems with a high-quality, versatile MOSFET.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess