EN
  • EN
  • DE

P20NM60FP

Part No P20NM60FP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 20A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 290 mOhm @ 10A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 060976-P20NM60FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P20NM60FP CAD Model

Description

STMicroelectronics P20NM60FP Product Overview

The P20NM60FP is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to deliver outstanding efficiency and reliability for a wide range of applications, particularly in power supply and conversion systems. It is a part of STMicroelectronics' MDmesh™ technology, which is renowned for its excellent on-state resistance and reduced switching losses.

Key Features

  • High Voltage Capability: The P20NM60FP operates at a maximum voltage of 600V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.19 ohms, this MOSFET ensures minimal power loss during operation, enhancing the overall efficiency of the system.
  • High Current Handling: This device can handle continuous drain currents up to 20A, making it capable of managing high power levels.
  • Fast Switching Speed: The P20NM60FP is designed for fast switching, reducing the time spent in the transition region and thus minimizing switching losses.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under extreme conditions.

Applications

The versatility of the P20NM60FP allows it to be used in various applications, such as:

  • Switched-mode power supplies (SMPS)
  • High-efficiency DC/DC converters
  • Power factor correction circuits
  • Motor control drivers
  • LED lighting solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The P20NM60FP is no exception, with its robust design and manufacturing process ensuring stable performance over its lifespan. Customers can trust this component to deliver consistent performance, even in the most demanding environments.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental sustainability, the P20NM60FP adheres to international standards for environmental compliance. It is RoHS compliant and free from harmful substances, aligning with global efforts to reduce the environmental impact of electronic components.

Overall, the P20NM60FP from STMicroelectronics represents a blend of cutting-edge technology, high performance, and environmental responsibility, making it an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess