Overview of STMicroelectronics P70NF03L
The P70NF03L, manufactured by STMicroelectronics, is a high-performance N-channel Power MOSFET designed for the most demanding power switching applications. This device is part of STMicroelectronics' STP series MOSFETs and is well-suited for a range of uses, from power supplies to motor control. Its robustness and efficiency make it a popular choice among professionals in the electronics field.
Key Features
- Low On-Resistance (R<sub>DS(on)): The P70NF03L boasts a very low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High Current Capability: With a continuous drain current (I<sub>D) of 70A, this MOSFET can handle high current loads, making it ideal for power-intensive tasks.
- High Switching Speed: The fast switching speed of the P70NF03L minimizes switching losses and is essential for high-frequency power conversion systems.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in applications where the MOSFET is exposed to high-energy pulses.
- Low Gate Charge (Q<sub>g): The reduced gate charge allows for efficient switching performance and lower driving power requirements.
Applications
The P70NF03L is ideal for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC converters
- Motor control circuits
- High current switching applications
- Automotive and industrial systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
70A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to 175°C
With its combination of high performance, reliability, and efficiency, the P70NF03L from STMicroelectronics is an excellent choice for engineers and designers looking to optimize their power management systems.