EN
  • EN
  • DE

P95N04

Part No P95N04
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 80A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 2200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 061116-P95N04
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P95N04 CAD Model

Description

The P95N04 is a robust and efficient N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high performance in a wide range of applications, including but not limited to power management, switching regulators, and motor control systems. The device is well-suited for high-efficiency power conversion and switching applications that require low on-resistance and fast switching.

Key Features

  • Low On-Resistance: The P95N04 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: Engineered to handle high current loads, this MOSFET can support applications with demanding power requirements.
  • Fast Switching Speed: The fast switching characteristics of the P95N04 make it an ideal choice for high-frequency applications, ensuring minimal switching losses and better performance.
  • Thermal Performance: With an optimized thermal design, the P95N04 is capable of maintaining stability and performance even under high temperature conditions.
  • Enhanced Durability: The device is built to withstand harsh environments and is characterized by its robustness and long-term reliability.

Applications

The versatility of the P95N04 allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supplies for Computer Systems
  • Motor Drives and Inverters
  • Power Management in Portable Devices
  • Automotive Applications
  • Switching Regulators

Technical Specifications

The P95N04 is equipped with a range of technical specifications that ensure its suitability for high-performance applications:

  • Voltage Rating: Up to 40V
  • Continuous Drain Current: High Ampere Rating
  • Low Gate Charge
  • 100% Avalanche Tested

For designers and engineers looking for a reliable and efficient power MOSFET solution, the P95N04 from STMicroelectronics offers a compelling blend of performance, efficiency, and durability.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess