Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type LDMOS
Frequency 500MHz
Gain 17dB
Voltage - Test 12.5 V
Current Rating (Amps) 2.5A
Current - Test 50 mA
Power - Output 3W
Voltage - Rated 40 V
Case / Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package PowerSO-10RF (Straight Lead)
Base Product Number PD55003
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-5298-5,PD55003SE,-497-5298-5
Standard Package 50
Win Source Part Number 1324693-PD55003S-E
Ultra Librarian 3D Model Ultra Librarian PD55003S-E CAD Model

Description

The PD55003S-E is a high-performance RF power transistor from the renowned semiconductor manufacturer, STMicroelectronics. This device is part of ST's POWERMESHâ„¢ II product line, which is known for its outstanding performance in high-frequency applications. The PD55003S-E is specifically designed to cater to the demanding needs of RF power amplification across various applications including, but not limited to, mobile radio and telecommunication systems, as well as in RF industrial applications.

Key Features

  • Frequency Range: The PD55003S-E operates within a frequency range that is ideal for broadband applications, making it a versatile component for various RF solutions.
  • High Power Gain: With its excellent power gain, this transistor ensures efficient signal amplification, which is crucial for maintaining signal integrity in communication systems.
  • High Efficiency: The transistor is designed to offer high efficiency, which is vital for reducing power consumption and heat generation in high-power applications.
  • Thermal Resistance: The low thermal resistance of the PD55003S-E allows for better heat dissipation, ensuring reliability and longevity of the device even under strenuous operating conditions.
  • Robustness: Manufactured with STMicroelectronics' proven technology, the PD55003S-E is robust and can withstand the rigors of demanding RF applications.

Applications

The PD55003S-E is suited for a wide array of applications, making it a highly adaptable component for RF systems. It is commonly used in:

  • Mobile radio base stations
  • Telecommunication systems
  • RF power amplifiers
  • Industrial RF applications

Package and Quality

Enclosed in a durable surface-mount package, the PD55003S-E is designed for easy integration into various circuit designs. STMicroelectronics ensures that each transistor meets rigorous quality standards, providing engineers and designers with a reliable and high-performing product for their RF power needs.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
NEC
Lowest to $6.4344
ECAD model for UPA2680
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
NEC
Need more? Email Us
ECAD model for UPA606T-T1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9937 $71.9748
8+ $16.8328 $134.6624
12+ $16.2524 $195.0288
18+ $15.0916 $271.6488
23+ $14.5111 $333.7553
28+ $13.9307 $390.0596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention