EN
  • EN
  • DE

PD55025S-E

Part No PD55025S-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 500MHZ PWRSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Technology LDMOS
Frequency 500MHz
Gain 14.5dB
Voltage - Test 12.5 V
Current Rating (Amps) 7A
Noise Figure -
Current - Test 200 mA
Power - Output 25W
Voltage - Rated 40 V
Package / Case PowerSO-10 Exposed Bottom Pad
Supplier Device Package PowerSO-10RF (Straight Lead)
Base Product Number PD55025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1379443-PD55025S-E
Ultra Librarian 3D Model Ultra Librarian PD55025S-E CAD Model

Description

The PD55025S-E is a state-of-the-art RF power transistor from the renowned manufacturer STMicroelectronics. This product is designed to deliver high-performance and efficiency in radio frequency (RF) power amplification applications. It is particularly suitable for mobile and satellite communication systems, where power, efficiency, and reliability are critical factors.

Key Features

  • High Power Output: The PD55025S-E is capable of delivering a significant amount of RF power, making it ideal for high-power applications.
  • Wide Frequency Range: This transistor operates over a broad frequency spectrum, ensuring versatility across various communication bands.
  • High Efficiency: With an advanced design focused on power efficiency, the PD55025S-E ensures reduced power losses and improved overall performance.
  • Thermal Performance: The product features an excellent thermal profile, which allows for stable operation even under high temperature conditions.
  • Durability: Manufactured with robust materials, the PD55025S-E is built to withstand the rigors of demanding RF applications.

Applications

The PD55025S-E is well-suited for a variety of applications, including but not limited to:

  • Base station transmitters for mobile radio
  • RF power amplifiers for satellite communication systems
  • Broadband wireless systems
  • Industrial, scientific, and medical (ISM) applications

Technical Specifications

Parameter Value Technology LDMOS Operating Frequency Up to 3.6 GHz Output Power (P<sub>OUT) 25 W (continuous wave) Drain-source Voltage (V<sub>DSS) 65 V Gain 14 dB Efficiency 45% Package PowerFLAT (5x6) HV

The PD55025S-E transistor is a testament to STMicroelectronics' commitment to providing high-quality components for advanced electronic systems. With its robust design, high efficiency, and flexible application range, it stands as a top choice for designers and engineers looking to enhance their RF power capabilities.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1432 $84.2864
3+ $34.5791 $103.7373
5+ $33.4985 $167.4925
7+ $32.4179 $226.9253
8+ $31.3373 $250.6984
11+ $28.0955 $309.0505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess