EN
  • EN
  • DE

PD57018-E

Part No PD57018-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 945MHZ PWRSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Package Tube
Product Status Active
Technology LDMOS
Frequency 945MHz
Gain 16.5dB
Voltage - Test 28 V
Current Rating (Amps) 2.5A
Current - Test 100 mA
Power - Output 18W
Voltage - Rated 65 V
Package / Case PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Base Product Number PD57018
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 653867-PD57018-E
Ultra Librarian 3D Model Ultra Librarian PD57018-E CAD Model

Description

The PD57018-E is a state-of-the-art RF power transistor from the renowned manufacturer STMicroelectronics. Designed to operate at high frequencies, this device is a perfect fit for applications requiring efficient power amplification, such as RF energy, industrial, scientific, and medical (ISM) applications, as well as radio and VHF TV broadcast transmitters.

Key Features

  • High Operating Frequency: The PD57018-E is capable of operating at a high frequency range, making it suitable for various high-frequency applications.
  • Enhanced Ruggedness: This RF power transistor is engineered for enhanced ruggedness, ensuring reliability and stability even under strenuous conditions.
  • High Power Gain: With its high power gain, the PD57018-E can amplify RF signals with minimal loss, leading to improved signal strength and quality.
  • High Efficiency: The device is designed to provide high efficiency, which is crucial for reducing thermal loads and extending the lifespan of the application it is used in.

Applications

The versatility of the PD57018-E allows it to be used in a wide range of applications. It is particularly well-suited for:

  • ISM Band RF Power Amplifiers
  • Radio and VHF TV Broadcast Transmitters
  • RF Energy Applications
  • Medical Diagnostics and Treatment Equipment

Technical Specifications

STMicroelectronics' PD57018-E boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Supply Voltage: The transistor operates on a supply voltage that is compatible with standard RF power amplification systems.
  • Thermal Management: It features advanced thermal management capabilities, ensuring stable operation even at elevated temperatures.
  • Package: The PD57018-E comes in a package that is designed for optimal RF performance and ease of integration into a wide variety of circuit designs.

In conclusion, the PD57018-E from STMicroelectronics is a robust and efficient RF power transistor that offers high performance for a range of high-frequency applications. Its durability, efficiency, and power gain make it an ideal choice for professionals seeking reliable RF amplification solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7573 $75.5146
4+ $30.9805 $123.9220
6+ $30.0122 $180.0732
8+ $29.0441 $232.3528
11+ $28.0760 $308.8360
14+ $25.1716 $352.4024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 894 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess