EN
  • EN
  • DE

PD57060-E

Part No PD57060-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 945MHZ PWRSO10  /  RF Mosfet LDMOS 28 V 100 mA 945MHz 14.3dB 60W 10-PowerSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tube
Transistor Type LDMOS
Frequency 945MHz
Gain 14.3dB
Voltage - Test 28 V
Current Rating (Amps) 7A
Current - Test 100 mA
Power - Output 60W
Voltage - Rated 65 V
Package / Case PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Base Product Number PD57060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names PD57060E,497-5309-5
Standard Package 50
Win Source Part Number 1084426-PD57060-E
Ultra Librarian 3D Model Ultra Librarian PD57060-E CAD Model

Description

The PD57060-E is a high-performance RF power transistor from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative product offerings. This transistor is designed to deliver exceptional power and efficiency for a wide range of RF applications, including but not limited to, professional mobile radio, broadband wireless access, and RF energy applications.

Key Features

  • Frequency Range: The PD57060-E operates at a frequency range that is ideal for various communication bands, making it versatile for different RF applications.
  • High Power Output: It is capable of delivering high power output, which is essential for applications that require strong signal transmission or amplification.
  • High Efficiency: The device is designed with STMicroelectronics' advanced LDMOS technology, ensuring high efficiency and a lower thermal footprint.
  • Robustness: This power transistor is engineered to withstand extreme operating conditions, which translates to high reliability and longer service life in the field.
  • Integrated ESD Protection: The PD57060-E includes integrated ESD protection features, safeguarding the device from electrostatic discharges and enhancing its durability.

Applications

The PD57060-E is suitable for a plethora of applications, including:

  • Professional Mobile Radio (PMR)
  • Broadband Wireless Access (BWA)
  • RF Energy (Industrial, Scientific, and Medical applications)
  • Active Antenna Systems
  • RF Power Amplifiers

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The PD57060-E is no exception, as it is manufactured in state-of-the-art facilities and undergoes rigorous testing to ensure it meets the stringent requirements of the RF industry. Customers can trust the PD57060-E for their critical communication systems and advanced RF solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess