EN
  • EN
  • DE

PD84002

Part No PD84002
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 25V 870MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity LDMOS
Frequency 870MHz
Gain 15dB
Voltage - Test 7.5V
Current Rating 2A
Current - Test 100mA
Power - Output 2W
Voltage Rating 25V
Case / Package SOT-89
Win Source Part Number 1087142-PD84002
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PD84002
Introduction Date December 05, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PD84002 CAD Model

Description

The PD84002 is a state-of-the-art RF power transistor developed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This robust LDMOS transistor is specifically designed for high-efficiency, high-power applications within the 840 MHz frequency band. It is commonly used in a variety of RF energy applications, including but not limited to base station transceivers for mobile radio systems, RF heating, and plasma generation.

Key Features

  • High Power: With an excellent ability to handle high power levels, the PD84002 is capable of delivering up to 2 Watts of continuous wave power, making it suitable for demanding applications that require a strong RF signal.
  • High Efficiency: The transistor is engineered for maximum efficiency, which is crucial for reducing thermal load and improving the longevity of the device.
  • Wideband Operation: Designed to operate within the 840 MHz frequency range, the PD84002 can be utilized across various communication bands, offering flexibility for system designers.
  • Thermal Resistance: It boasts a low thermal resistance, which ensures that the heat generated during operation is effectively dissipated, maintaining performance and reliability.
  • Durability: Constructed with STMicroelectronics' proven LDMOS technology, the PD84002 is built to last and withstand the rigors of high-power RF applications.

Applications

The versatility of the PD84002 makes it an ideal choice for a range of applications, including:

  • RF Power Amplifiers for Base Stations
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • Professional Mobile Radio (PMR)
  • Plasma Generators
  • RF Energy Heating Systems

With its high performance and reliability, the PD84002 from STMicroelectronics is a top selection for designers and engineers looking to push the boundaries of RF power technology. Whether for commercial telecommunication infrastructure or specialized industrial applications, the PD84002 delivers the power and efficiency required for today's high-demand RF environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.6550 $83.6550
2+ $68.6400 $137.2800
3+ $66.4950 $199.4850
4+ $64.3501 $257.4004
5+ $62.2050 $311.0250
7+ $55.7700 $390.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,633 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess