EN
  • EN
  • DE

PD84008S-E

Part No PD84008S-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF N-CH FET POWERSO-10RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Mosfet N-Channel 7.5 V 250 mA 870MHz 16.2dB 2W PowerSO-10RF (Straight Lead)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Package PowerSO-10 Exposed Bottom Pad
Case / Package PowerSO-10RF (Straight Lead)
Family Name PD84008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888820-PD84008S-E
Ultra Librarian 3D Model Ultra Librarian PD84008S-E CAD Model

Description

The PD84008S-E is a state-of-the-art LDMOS transistor designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular device is part of ST's LDMOS line-up, which is renowned for its high performance and efficiency in RF power applications.

Key Features

  • High Operating Frequency: The PD84008S-E is capable of operating at high frequencies, making it suitable for a wide range of applications, including RF power amplifiers for mobile radio systems.
  • Excellent Thermal Stability: Built with a focus on thermal performance, this device ensures reliable operation even under high temperature conditions, thanks to its superior thermal management capabilities.
  • Enhanced Ruggedness: STMicroelectronics has designed the PD84008S-E to withstand harsh conditions, ensuring that it maintains its performance characteristics even under stress.
  • High Power Gain: The transistor provides high power gain, which allows for efficient signal amplification, leading to improved overall system performance.
  • Low Drain-Source On-Resistance: The low R<sub>DS(on) of the PD84008S-E minimizes power losses and improves efficiency, which is crucial for battery-operated devices and energy-sensitive applications.

Applications

The PD84008S-E is versatile and can be used in a variety of RF applications. Some of the typical uses include:

  • RF Power Amplifiers for GSM, GPRS, and EDGE systems
  • Portable Radio Sets
  • Industrial, Scientific, and Medical (ISM) Band Power Sources
  • RFID Readers

Technical Specifications

The PD84008S-E boasts impressive technical specifications that cater to demanding RF applications:

  • Frequency Range: Designed for broadband operation
  • Output Power: Capable of delivering substantial RF output power
  • Efficiency: Optimized for high-efficiency operation
  • Package: Housed in a rugged package that is both durable and facilitates easy mounting

The PD84008S-E LDMOS transistor from STMicroelectronics represents the pinnacle of RF power device technology, offering designers a robust, efficient, and high-performance solution for their RF amplification needs.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess