EN
  • EN
  • DE

PM7701TR

Part No PM7701TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DATA STORAGE & COMPUTER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Base Product Number PM7701
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 505929-PM7701TR
Ultra Librarian 3D Model Ultra Librarian PM7701TR CAD Model

Description

Introducing the PM7701TR Power Management IC from STMicroelectronics

The PM7701TR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IC is part of STMicroelectronics' extensive portfolio of power management solutions, tailored to meet the demanding requirements of modern electronic systems.

Key Features

  • High Efficiency: The PM7701TR is engineered to provide high-efficiency power conversion, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Versatility: This IC is suitable for a wide range of applications, including consumer electronics, industrial automation, and automotive systems, thanks to its flexible design and compatibility with various power architectures.
  • Integration: The PM7701TR integrates multiple functions and protections into a single package, reducing the need for additional components and simplifying the design of power supply circuits.
  • Robust Protection Features: It includes overcurrent protection, thermal shutdown, and under-voltage lockout to ensure the longevity and reliability of the end application.

Applications

The versatility of the PM7701TR makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for:

  • Portable devices where battery life and efficiency are paramount.
  • Industrial equipment requiring stable and reliable power management.
  • Automotive applications that demand robust performance under varying conditions.

Technical Specifications

The PM7701TR boasts impressive technical specifications that underscore its performance capabilities:

  • Input Voltage Range: Optimized for specific system requirements.
  • Switching Frequency: High-frequency operation to enable compact power supply designs.
  • Output Current: Sufficient to power a wide array of components.
  • Package: Offered in a package that balances performance with ease of integration.

STMicroelectronics' PM7701TR is a testament to the company's commitment to delivering high-quality power management solutions that enhance the performance and efficiency of electronic systems. With the PM7701TR, designers can expect a reliable, high-performance IC that simplifies the development of sophisticated power management schemes, ensuring that their products stand out in today's competitive market.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess