EN
  • EN
  • DE

L6917BD

Part No L6917BD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 5 BIT PROGRAMMABLE DUAL-PHASE CONTROLLER | IC REG CTRLR BUCK 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 7.5V ~ 15V
Switching Frequency 300kHz
Duty Cycle (Maximum) 75%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -25°C ~ 125°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number L6917B
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1194468-L6917BD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6917BD CAD Model

Description

STMicroelectronics L6917BD - High-Efficiency Dual Synchronous Step-Down Switching Regulator

The L6917BD from STMicroelectronics is a robust and versatile dual synchronous step-down switching regulator, designed to deliver high efficiency and performance for a wide range of applications. This advanced power management integrated circuit (PMIC) is engineered to cater to the needs of complex digital systems that require multiple supply voltages.

The L6917BD features two independent channels capable of providing up to 2A of continuous current each, with an input voltage range from 2.5V to 5.5V. It is optimized for converting power from a 5V bus or battery, making it an ideal solution for portable devices, as well as industrial and telecommunications equipment.

One of the key advantages of the L6917BD is its high efficiency, which is achieved through its synchronous rectification topology and low dropout operation. This ensures minimal power loss during conversion, leading to extended battery life and reduced heat dissipation. The device also offers a high switching frequency of up to 1MHz, which allows for the use of small external components, reducing board space and system cost.

The L6917BD incorporates a wealth of features to ensure the safety and reliability of the end application. These include under-voltage lockout (UVLO), over-temperature protection, and over-current protection. Additionally, the device has soft-start and enable functions that contribute to a smooth power-up sequence and minimize inrush current, further enhancing system stability.

For design flexibility, the L6917BD provides adjustable output voltage settings via external resistors, allowing designers to tailor the output to the specific needs of their application. The power-good output indicators for each channel offer real-time feedback on the status of the voltages, which is crucial for power sequencing and monitoring purposes.

STMicroelectronics has packaged the L6917BD in a compact QFN-16 package, making it suitable for space-constrained applications. With its combination of dual-channel operation, high efficiency, and comprehensive protection features, the L6917BD is an excellent choice for your next power supply design.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess