EN
  • EN
  • DE

PM8803

Part No PM8803
Manufacturer STMicroelectronics
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr STMicroelectronics
Package Tray
Product Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 25.5 W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-HTSSOP
Base Product Number PM8803
Standard Package 74 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 656159-PM8803
Ultra Librarian 3D Model Ultra Librarian PM8803 CAD Model

Description

Product Overview: PM8803 from STMicroelectronics

The PM8803 is a state-of-the-art integrated PoE-PD interface and PWM controller developed by STMicroelectronics, a leader in the semiconductor industry. This advanced product is designed to seamlessly integrate into Power over Ethernet (PoE) applications, adhering to the IEEE 802.3af and IEEE 802.3at standards, commonly known as PoE and PoE+ respectively.

The PM8803 stands out with its high level of integration, combining a PoE-PD interface with a programmable PWM controller in a single package. This innovative design simplifies the development process for designers, enabling the creation of sophisticated and compact PoE solutions suitable for a wide range of applications, including IP cameras, wireless access points, and VoIP phones.

Key features of the PM8803 include:

  • Integrated PoE-PD front-end with signature resistor and classification current source.
  • Support for high power applications up to 30W (PoE+).
  • Advanced PWM controller with programmable frequency, soft-start, and protection features.
  • Enhanced thermal management through over-temperature protection.
  • Robust protection against under-voltage, over-voltage, and overload conditions.
  • Flexible power supply options, including auxiliary sources.

With its built-in detection, classification, and hot-swap capabilities, the PM8803 ensures safe and reliable operation for connected devices. The device's power management is further enhanced by its programmable inrush current limit and DC/DC converter control, providing efficient power conversion and regulation. Additionally, the PM8803's compatibility with external MOSFETs allows for scalability in power ratings, accommodating a broad range of power requirements.

The PM8803 is not only a testament to STMicroelectronics' commitment to innovation but also to its dedication to environmental responsibility. The device is designed with energy-saving features that minimize power dissipation, contributing to greener and more sustainable electronic solutions.

For designers seeking a reliable, efficient, and integrated solution for their PoE applications, the PM8803 from STMicroelectronics offers the perfect blend of performance, flexibility, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Innovisionsemi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8142 $59.0982
51+ $2.3091 $117.7641
78+ $2.2370 $174.4860
107+ $2.1649 $231.6443
138+ $2.0926 $288.7788
185+ $1.8762 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess