EN
  • EN
  • DE

PM8804TR

Part No PM8804TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM PEAK CURRENT MODE CONTROLLER  /  Regulator Output DC-DC Controller IC 16-VFQFPN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr STMicroelectronics
Series *
Package Tape & Reel
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VFQFPN (3x3)
Base Product Number PM8804
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18075-6,-1138-PM8804TRDKR-ND,497-18075-1,497-18075-2,-1138-PM8804TR,-1138-PM8804TRDKR,-1138-PM8804CT
Standard Package 4,000
Win Source Part Number 1017388-PM8804TR
Ultra Librarian 3D Model Ultra Librarian PM8804TR CAD Model

Description

Introducing the PM8804TR from STMicroelectronics

The PM8804TR is a cutting-edge product from STMicroelectronics, designed to meet the demanding requirements of modern power management applications. This innovative component is a testament to STMicroelectronics' commitment to providing high-quality, reliable, and efficient solutions for electronic systems.

Key Features

  • Integrated High-Efficiency MOSFETs: The PM8804TR comes with built-in MOSFETs that ensure high efficiency, reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: With a broad input voltage range, this product is versatile and can accommodate a variety of power sources, making it suitable for diverse applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the needs of their specific application, providing flexibility and precision in power delivery.
  • Protection Features: The device includes several protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, ensuring the safety and longevity of the product and the systems it powers.
  • Compact Package: The PM8804TR is available in a compact package, making it ideal for space-constrained applications without compromising on power or efficiency.

Applications

The PM8804TR is a versatile component that can be used in a wide range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Point of Load (POL) Power Supplies

Why Choose the PM8804TR?

STMicroelectronics' PM8804TR stands out in the market for its integration of advanced features in a single component. Its high efficiency, flexibility, and comprehensive protection mechanisms make it an ideal choice for designers looking to optimize their power management systems. Whether you are developing power supplies for telecom infrastructure, industrial equipment, or other sophisticated electronics, the PM8804TR provides the performance and reliability that modern applications demand.

By choosing the PM8804TR, you are investing in a product that not only enhances the functionality of your electronic systems but also contributes to their long-term stability and efficiency. Trust STMicroelectronics to power your innovations with the PM8804TR, where quality meets performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2572 $51.9156
48+ $2.1143 $101.4864
74+ $2.0429 $151.1746
106+ $1.9000 $201.4000
137+ $1.8286 $250.5182
171+ $1.7572 $300.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess