EN
  • EN
  • DE

PM8903ATR

Part No PM8903ATR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.8V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 3A
Frequency - Switching 1.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -25°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-VFQFPN (3x3)
Win Source Part Number 1089462-PM8903ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM8903ATR CAD Model

Description

Introducing the PM8903ATR Power Management IC from STMicroelectronics

The PM8903ATR by STMicroelectronics is a state-of-the-art power management integrated circuit (IC) designed to cater to a wide array of applications. This advanced component is engineered to deliver high efficiency and reliability, making it an ideal choice for designers looking to optimize power consumption and extend battery life in their devices.

Key Features

  • High-Efficiency Operation: The PM8903ATR is built to provide excellent power conversion efficiency, which is crucial for battery-operated devices, helping to minimize energy waste and prolong operation times.
  • Versatile Power Supply Solutions: This IC supports a variety of power supply configurations, making it adaptable to different system requirements and ensuring compatibility with a range of electronic products.
  • Advanced Protection Features: With built-in protection mechanisms such as over-current, over-voltage, short-circuit, and thermal protection, the PM8903ATR ensures safe operation under various conditions and enhances product reliability.
  • Compact Footprint: The small form factor of the PM8903ATR makes it an excellent choice for space-constrained applications, allowing designers to integrate power management capabilities without compromising on space.

Applications

The versatility of the PM8903ATR allows it to be used in a multitude of applications, including but not limited to:

  • Portable and wearable devices
  • Smart home systems
  • Energy-efficient IoT devices
  • Healthcare and medical equipment
  • Industrial automation and control systems

Technical Specifications

The PM8903ATR is designed with technical precision to meet the stringent demands of modern electronic devices. It operates over a broad temperature range, ensuring performance stability across different environments. The IC's package is optimized for seamless integration into various circuit designs.

Conclusion

With its robust feature set and flexible application range, the PM8903ATR from STMicroelectronics represents a premier choice for designers who require an efficient, reliable, and compact power management solution. By choosing the PM8903ATR, you can expect enhanced performance, extended battery life, and a high level of protection for your electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3330 $51.3260
53+ $1.9142 $101.4526
81+ $1.8544 $150.2064
112+ $1.7946 $200.9952
145+ $1.7348 $251.5460
193+ $1.5553 $300.1729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess