EN
  • EN
  • DE

PSD833F2-90M

Part No PSD833F2-90M
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC PROG PERIPH IC 52PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Programmable Verified
Type Programmable Peripherals IC
Applications 8-Bit MCU Peripherals
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-PQFP (10x10)
Base Product Number PSD833F
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 657330-PSD833F2-90M
Ultra Librarian 3D Model Ultra Librarian PSD833F2-90M CAD Model

Description

STMicroelectronics PSD833F2-90M Product Overview

The PSD833F2-90M is a sophisticated, feature-rich Programmable System Device (PSD) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to meet the demanding requirements of embedded control applications, providing a seamless and efficient integration with microcontrollers (MCUs).

Key Features

  • High-Density Memory: The PSD833F2-90M is equipped with ample memory resources, including flash memory for program storage and EEPROM for data storage, facilitating robust and reliable performance for complex applications.
  • Advanced Security: With built-in security features, the device ensures the protection of stored data and intellectual property, making it suitable for applications where data integrity and confidentiality are critical.
  • Flexible I/O Configuration: The device boasts a highly customizable I/O configuration, which allows designers to tailor the PSD to their specific application needs, enhancing system performance and reducing the need for additional components.
  • Integrated Microcontroller Support: The PSD833F2-90M is designed to interface seamlessly with a wide range of microcontrollers, simplifying the design process and speeding up time-to-market for embedded system developers.

Applications

The PSD833F2-90M is a versatile component that can be utilized in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The PSD833F2-90M is characterized by several technical specifications that highlight its performance capabilities:

  • Operating Voltage: The device operates within a specified voltage range, ensuring compatibility with various system voltages.
  • Operating Temperature: It is designed to function reliably across a wide temperature range, suitable for harsh environments.
  • Package: The PSD is available in a compact package, making it ideal for space-constrained applications.
  • Speed Grade: With a speed grade of 90M, the PSD833F2-90M provides a balance between performance and power consumption.

Overall, the PSD833F2-90M from STMicroelectronics is a powerful and reliable solution for integrating memory, logic, and I/O functions in a wide array of embedded systems, streamlining the development process and enhancing overall system capabilities.

You May Also Be Interested in

Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess