EN
  • EN
  • DE

PSD954F290J

Part No PSD954F290J
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086126-PSD954F290J
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD954F290J CAD Model

Description

Product Overview: PSD954F290J from STMicroelectronics

The PSD954F290J is a sophisticated integrated circuit from STMicroelectronics, designed to cater to a wide range of applications that require programmable system devices with in-system programmability. This product is part of STMicroelectronics' PSD9XX series, which is known for its high-performance and flexible design capabilities.

Key Features

  • In-System Programmability (ISP): This feature allows users to program the device while it is installed in the end system, enabling easy firmware updates and application adjustments without the need for removing the chip from the circuit.
  • Flash Memory: The PSD954F290J comes with embedded flash memory, which provides a reliable and durable storage solution for the device's firmware and application code.
  • Microcontroller Flexibility: The device is designed to work seamlessly with a variety of microcontrollers, offering a versatile solution for system integration and development.
  • I/O Ports: It provides numerous input/output ports, enhancing connectivity and interface options with other components in the system.
  • Security: With security being a paramount concern in modern electronics, the PSD954F290J includes features to protect the device against unauthorized access and tampering.

Applications

The PSD954F290J is suitable for a diverse range of applications, including but not limited to:

  • Embedded control systems
  • Automotive electronics
  • Industrial automation
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The PSD954F290J boasts an impressive set of technical specifications that make it a highly capable component for various electronic systems:

  • High-density flash memory
  • Advanced security features
  • Wide operating temperature range
  • Low power consumption

STMicroelectronics is known for its commitment to quality and reliability, and the PSD954F290J is no exception. This product is designed to meet the rigorous demands of modern electronic systems, ensuring performance and durability for end-users.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess