The RS2MF is a general-purpose rectifier diode manufactured by MDD (Multicomp Devices Denmark). It is designed for various applications where a standard diode is needed for converting AC voltage to DC voltage. This diode offers a reliable solution for low to medium power rectification in electronic circuits.
Applications:
- Power supplies for small electronic devices
- Free-wheeling diode in relay circuits
- Reverse polarity protection
- Signal rectification
- General purpose rectification circuits
Features:
- High surge current capability
- Low forward voltage drop
- High reliability
- Lead-free construction
- RoHS compliant
Benefits:
- Efficient AC-to-DC conversion
- Protection against voltage spikes
- Extended lifespan in demanding applications
- Environmentally friendly
- Easy to use in through-hole mounting
Technical Specifications:
The RS2MF has a repetitive peak reverse voltage (VRRM) of 1000V. The average forward rectified current (IF(AV)) is 2.0A. The peak forward surge current (IFSM) is 50A. It features a maximum forward voltage (VF) of 1.0V at 2.0A. The reverse recovery time is typically 2.5 us. It is available in a DO-15 package. The operating junction temperature range is -65°C to +175°C.
The RS2MF rectifier diode is a cost-effective and reliable component for a wide range of power supply and signal processing applications. Its robust design ensures stable performance even under harsh operating conditions. The high surge current capability offers added protection in circuits prone to voltage spikes. Its low forward voltage drop contributes to improved efficiency in power conversion. Designed and manufactured to meet or exceed industry standards, this diode offers a long and dependable service life.