The RB00840G is a robust and efficient rectifier diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance component is crafted to meet the demanding requirements of various electronic applications, offering reliability and superior performance.
Key Features
- High Reverse Voltage Capability: The RB00840G is equipped with a high reverse voltage capability, ensuring it can handle significant voltage stress during operation.
- Low Forward Voltage Drop: Its low forward voltage drop minimizes power loss and improves efficiency, making it ideal for energy-sensitive circuits.
- High Surge Current Capability: This diode can withstand high surge currents, offering excellent robustness in applications subject to surge conditions.
- Fast Switching Speed: With its fast switching speed, the RB00840G is suitable for high-frequency applications, contributing to improved overall circuit performance.
Applications
The RB00840G is versatile and can be used in a wide range of applications, including:
- Power Supply Units
- Adapters and Chargers
- Lighting Circuits
- Motor Controls
- Automotive Electrical Systems
- Consumer Electronics
Product Specifications
| Parameter |
Value |
| Package |
DO-201 |
| Maximum Repetitive Reverse Voltage (VRRM) |
800 V |
| Average Forward Current (IF(AV)) |
1 A |
| Non-Repetitive Peak Forward Surge Current (IFSM) |
30 A |
| Operating Junction Temperature (Tj) |
-65 °C to +175 °C |
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The RB00840G has undergone rigorous testing and quality control measures to ensure it meets the highest industry standards for reliability and performance.
For detailed product information, technical specifications, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.