EN
  • EN
  • DE
  • IT

S2-LPQTR

Part No S2-LPQTR
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 24VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 23 Weeks
Features IC RF TxRx Only General ISM < 1GHz SIGFOX™, Wireless M-Bus 24-VFQFN Exposed Pad
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name S2-L
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17052-1, 497-17052-2, 497-17052-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843892-S2-LPQTR
Ultra Librarian 3D Model Ultra Librarian S2-LPQTR CAD Model

Description

STMicroelectronics S2-LPQTR Ultra-Low Power RF Transceiver

The S2-LPQTR from STMicroelectronics is a high-performance, ultra-low-power RF transceiver, specifically designed for RF wireless applications in the sub-1 GHz band. It is an ideal choice for a wide range of applications in the Internet of Things (IoT) domain, including smart metering, industrial monitoring and control, home and building automation, and wireless sensor networks.

This transceiver is capable of achieving extremely low power consumption, which is a critical requirement for battery-powered devices where longevity is key. The S2-LPQTR operates in the frequency range from 860 MHz to 940 MHz, providing flexibility and making it suitable for several regional standards and regulations, including the European ETSI, the American FCC, and other regional wireless communication standards.

The device boasts an impressive link budget, which ensures reliable communication over long distances, even in challenging environmental conditions. It integrates a true spirit1 low power sub-GHz transceiver IC with an extensive set of features such as a configurable data rate from 0.3 to 500 kbps, and an excellent receiver sensitivity of up to -130 dBm.

To enhance the flexibility and functionality of the S2-LPQTR, it supports various modulation schemes including 2(G)FSK, 4(G)FSK, OOK, and ASK, and it has a programmable channel spacing. Additionally, it is equipped with an automatic acknowledgment, retransmission, and time-out protocol engine, which greatly simplifies the design of sophisticated and reliable wireless networking solutions without requiring extensive RF expertise.

The transceiver comes in a small form factor QFN package, making it suitable for space-constrained applications. Furthermore, it is designed to work seamlessly with STMicroelectronics' microcontrollers and microprocessors, allowing for easy integration into the overall system design with minimal additional components.

In summary, the S2-LPQTR RF transceiver is a powerful and versatile solution for any developer looking to incorporate long-range wireless communication capabilities into their low-power IoT devices, with the assurance of robust performance and industry-leading energy efficiency.

You May Also Be Interested in

NXP / Nexperia
BTLE SOC / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.8106
Skyworks Solutions Inc.
IC RF TXRX VHF 20UFQFN
Lowest to $7.2072
Nordic Semiconductors
BLUETOOTH LOW ENERGY AND 2.4 GHZ
Lowest to $1.1975
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Lowest to $10.2632
Texas Instruments
PROTOTYPE / IC RF
Lowest to $71.4715
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $20.5264
Nordic Semiconductors
105C QUALIFIED BLUETOOTH 5.3 SOC
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $11.8884
Murata Electronics North America
IC RF TXRX ISM<1GHZ SM20H
Lowest to $73.1168

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9865 $50.7705
41+ $2.4505 $100.4705
64+ $2.3739 $151.9296
88+ $2.2973 $202.1624
113+ $2.2207 $250.9391
151+ $1.9910 $300.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess