EN
  • EN
  • DE
  • IT

SCLT3-8BT8

Part No SCLT3-8BT8
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC CURRENT LIMITING 38HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr STMicroelectronics
Package Tube
Product Status Active
Function Current Limiting
Sensing Method High-Side
Voltage - Input 15V ~ 35V
Current - Output 10mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-HTSSOP
Base Product Number SCLT3
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 664507-SCLT3-8BT8
Ultra Librarian 3D Model Ultra Librarian SCLT3-8BT8 CAD Model

Description

The SCLT3-8BT8 is an advanced signal conditioning integrated circuit (IC) designed and manufactured by STMicroelectronics. This IC is specifically engineered to provide high-accuracy signal conditioning for industrial applications. It is a versatile component that can be utilized in a wide range of applications, including factory automation, process control systems, and precision measurement equipment.

Key Features

  • Multiple Channel Support: The SCLT3-8BT8 offers eight independent signal conditioning channels, providing flexibility for multiple sensor types within a single IC.
  • High Precision: With its advanced design, this IC delivers excellent linearity and accuracy, ensuring reliable performance in critical measurement tasks.
  • Wide Input Range: It is capable of handling a broad range of input signals, making it suitable for various types of sensors and transducers.
  • Programmable Gain Amplifier (PGA): The onboard PGA allows for fine-tuning of gain settings to match specific application requirements, enhancing the dynamic range and adaptability of the IC.
  • Robust Communication: The SCLT3-8BT8 features a robust serial interface for communication, ensuring reliable data transfer even in harsh industrial environments.
  • Integrated Diagnostics: Built-in diagnostic capabilities facilitate easier maintenance and troubleshooting, reducing system downtime and enhancing overall reliability.

Applications

The versatility of the SCLT3-8BT8 makes it an ideal choice for a multitude of applications where precision signal conditioning is paramount. Its robust design is well-suited for:

  • Industrial Automation Systems
  • Process Control Equipment
  • Data Acquisition Systems
  • Instrumentation Panels
  • Pressure and Temperature Measurement Devices

Technical Specifications

The SCLT3-8BT8 operates over a wide temperature range, ensuring consistent performance under varying environmental conditions. It requires a power supply voltage compatible with industrial standards and offers a compact form factor for easy integration into existing systems.

For detailed technical specifications, reference designs, and application notes, visit the STMicroelectronics website or contact their support team for comprehensive guidance on integrating the SCLT3-8BT8 into your next project.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $7.7927
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $1.3792
Analog Devices Inc.
IC CURRENT SOURCE 1% TSOT23-8 / Current Source Regulator 200mA TSOT-23-8
Lowest to $6.2542
ON Semiconductor
IC ELECTRONIC FUSE 10% 10WDFN / Electronic Fuse Regulator 10-WDFN (3x3)
Lowest to $3.0426
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $2.9054
Texas Instruments
IC ELECTRONIC FUSE 6% 6WSON
Lowest to $0.4163
Texas Instruments
IC CUR MIRROR/SINK 0.25% 8SOIC
Lowest to $406.9173
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6100
ON Semiconductor
IC ELECTRONIC FUSE 10% 10WDFN / Electronic Fuse Regulator 10-WDFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7245 $52.3470
14+ $7.1586 $100.2204
22+ $6.9349 $152.5678
30+ $6.7112 $201.3360
39+ $6.4875 $253.0125
52+ $5.8163 $302.4476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess