Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 1200 V 40A (Tc) 270W (Tc) Through Hole HiP247™
Manufacturer STMicroelectronics
Package Tray
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package HiP247™
Family Name SCT30
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 980
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893888-SCT30N120D2
Ultra Librarian 3D Model Ultra Librarian SCT30N120D2 CAD Model

Description

STMicroelectronics SCT30N120D2 Silicon Carbide Power MOSFET

The SCT30N120D2 is a state-of-the-art Silicon Carbide (SiC) Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This high-performance MOSFET is designed to meet the rigorous demands of today's energy-efficient power conversion systems, offering reduced losses and improved thermal management.

With a drain-source voltage (V<sub>DS) of 1200V, the SCT30N120D2 is well-suited for high-voltage applications. Its robust design ensures reliability and longevity in harsh environments, making it an ideal choice for applications such as solar inverters, electric vehicle chargers, and industrial motor drives.

One of the key features of the SCT30N120D2 is its low on-resistance (R<sub>DS(on)), which stands at just 30 mΩ. This low on-resistance translates into reduced conduction losses, enhancing overall system efficiency. Furthermore, the device boasts a high continuous drain current (I<sub>D) rating of 33A, ensuring adequate headroom for high-power applications.

The SCT30N120D2 also benefits from SiC material properties, such as higher thermal conductivity compared to traditional silicon devices. This allows for better heat dissipation, which is critical in applications where maintaining a low junction temperature is essential for performance and reliability.

Fast switching speeds are another hallmark of the SCT30N120D2, which minimizes switching losses and enables operation at higher frequencies. This capability can lead to smaller and more efficient power supplies due to reduced size and weight of passive components.

STMicroelectronics has equipped the SCT30N120D2 with a robust body diode, which can handle high surge currents without degradation. This feature is particularly important in hard-switching applications where the body diode is often subjected to stress during reverse recovery.

In summary, the SCT30N120D2 from STMicroelectronics is a cutting-edge Silicon Carbide Power MOSFET that offers a blend of low on-resistance, high voltage rating, and fast switching speeds. It is optimized for energy efficiency and thermal performance, making it a top choice for designers aiming to create compact, reliable, and high-performing power conversion systems.

You May Also Be Interested in

UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3327 $58.6654
5+ $24.0679 $120.3395
7+ $23.3157 $163.2099
9+ $22.5636 $203.0724
12+ $21.8115 $261.7380
16+ $19.5551 $312.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 471 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention