EN
  • EN
  • DE

SCTW35N65G2V

Part No SCTW35N65G2V
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 650V 45A HIP247  /  N-Channel 650 V 45A (Tc) 240W (Tc) Through Hole HiP247™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 18V, 20V
Rds On (Max) @ Id, Vgs 67mOhm @ 20A, 20V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 73 nC @ 20 V
Vgs (Max) +22V, -10V
Input Capacitance (Ciss) (Max) @ Vds 1370 pF @ 400 V
Power Dissipation (Max) 240W (Tc)
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Supplier Device Package HiP247™
Package / Case TO-247-3
Base Product Number SCTW35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-SCTW35N65G2V
Standard Package 30
Win Source Part Number 1091924-SCTW35N65G2V
Ultra Librarian 3D Model Ultra Librarian SCTW35N65G2V CAD Model

Description

The SCTW35N65G2V from STMicroelectronics is a state-of-the-art Silicon Carbide (SiC) Power MOSFET, designed to offer superior switching performance and higher reliability compared to Silicon-based MOSFETs. With its SiC technology, this MOSFET is well-suited for high-efficiency, high-power density applications that are prevalent in modern power conversion and industrial systems.

Key Features

  • High breakdown voltage of 650V, enabling the device to handle high power applications with ease.
  • Low on-resistance (R<sub>DS(on)) of 35 mΩ, minimizing conduction losses and improving overall system efficiency.
  • High-speed switching capabilities, which reduce switching losses and allow for higher frequency operation in power converters.
  • Robust body diode with low reverse recovery charge (Q<sub>rr), which is critical for hard-switching applications.
  • Maximized thermal performance due to the excellent thermal conductivity of SiC, ensuring reliability even at high temperatures.

Applications

The SCTW35N65G2V is ideal for a wide range of applications, including:

  • Electric Vehicle (EV) chargers, where efficiency and power density are crucial.
  • Solar inverters and photovoltaic systems, which benefit from the high-frequency operation.
  • Switch Mode Power Supplies (SMPS) for servers and telecom infrastructures.
  • Industrial applications such as motor drives and welding equipment.

Advantages

The adoption of the SCTW35N65G2V SiC MOSFET can lead to several advantages:

  • Reduced system size and weight due to the high power density enabled by SiC technology.
  • Lower cooling requirements as a result of reduced thermal generation, leading to simpler and more cost-effective thermal management solutions.
  • Increased system longevity and reliability, with the robustness of SiC against harsh environments and high-temperature operation.
  • Improved total cost of ownership through enhanced efficiency, reduced cooling needs, and potential downsizing of other system components.

Overall, the SCTW35N65G2V is an excellent choice for designers looking to optimize their power systems for performance, efficiency, and reliability by leveraging the advanced properties of Silicon Carbide technology.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2444 $50.7108
17+ $5.9442 $101.0514
27+ $5.7584 $155.4768
36+ $5.5727 $200.6172
47+ $5.3869 $253.1843
63+ $4.8296 $304.2648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess