EN
  • EN
  • DE

SCTW70N120G2V

Part No SCTW70N120G2V
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS SJT N-CH 1200V 91A HIP247 / N-Channel 1200 V 91A (Tc) 547W (Tc) Through Hole HiP247™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 91A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 18V
Rds On (Max) @ Id, Vgs 30mOhm @ 50A, 18V
Vgs(th) (Max) @ Id 4.9V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 150 nC @ 18 V
Vgs (Max) +22V, -10V
Input Capacitance (Ciss) (Max) @ Vds 3540 pF @ 800 V
Power Dissipation (Max) 547W (Tc)
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Through Hole
Supplier Device Package HiP247™
Case / Package TO-247-3
Base Product Number SCTW70
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-SCTW70N120G2V
Standard Package 30
Win Source Part Number 1324128-SCTW70N120G2V
Ultra Librarian 3D Model Ultra Librarian SCTW70N120G2V CAD Model

Description

STMicroelectronics SCTW70N120G2V Silicon Carbide Power MOSFET

The SCTW70N120G2V is a state-of-the-art silicon carbide (SiC) power MOSFET brought to you by STMicroelectronics, a global semiconductor leader renowned for its innovative approach and cutting-edge technologies. This high-performance MOSFET is designed to meet the rigorous demands of today's energy-efficient power conversion systems and is a perfect fit for applications requiring high power density, superior reliability, and exceptional efficiency.

With a drain-source voltage (V<sub>DS) of 1200V and a continuous drain current (I<sub>D) of 70A, the SCTW70N120G2V can handle significant power without compromising performance. The device's low on-resistance (R<sub>DS(on)) of just 45 mΩ (max) at 25°C ensures minimal conduction losses, making it an excellent choice for high-frequency applications such as switch-mode power supplies, solar inverters, and electric vehicle (EV) charging systems.

This power MOSFET is built using STMicroelectronics' advanced SiC technology, which provides a significant advantage over traditional silicon devices in terms of switching speed, thermal conductivity, and energy efficiency. The SCTW70N120G2V is capable of operating at high junction temperatures up to 200°C, which simplifies the cooling requirements and allows for a more compact system design.

The device features a robust body diode with a low reverse recovery charge (Q<sub>rr), which enhances its performance in hard-switching applications and reduces electromagnetic interference (EMI). This characteristic is particularly important in applications where power quality and noise reduction are critical.

For ease of integration, the SCTW70N120G2V comes in a HiP247 package, which is widely recognized for its excellent thermal performance and mechanical robustness. The package also provides good creepage and clearance distances, which are essential for high-voltage applications.

In summary, the SCTW70N120G2V from STMicroelectronics represents a leap forward in SiC MOSFET technology, delivering high efficiency, reduced system size, and increased power density for a wide range of power conversion applications. With its robust design and advanced features, this MOSFET is set to play a pivotal role in the future of power electronics.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7111 $85.4222
3+ $35.0450 $105.1350
5+ $33.9498 $169.7490
7+ $32.8547 $229.9829
8+ $31.7595 $254.0760
11+ $28.4741 $313.2151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,037 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess