EN
  • EN
  • DE

SCTWA20N120

Part No SCTWA20N120
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description IC POWER MOSFET 1200V HIP247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 239mOhm @ 10A, 20V
Vgs(th) (Max) @ Id 3.5V @ 1mA (Typ)
Gate Charge (Qg) (Max) @ Vgs 45 nC @ 20 V
Vgs (Max) +25V, -10V
Input Capacitance (Ciss) (Max) @ Vds 650 pF @ 400 V
Power Dissipation (Max) 175W (Tc)
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Supplier Device Package HiP247™ Long Leads
Package / Case TO-247-3
Base Product Number SCTWA20
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 811942-SCTWA20N120
Ultra Librarian 3D Model Ultra Librarian SCTWA20N120 CAD Model

Description

The SCTWA20N120 is a state-of-the-art Silicon Carbide (SiC) Power MOSFET presented by STMicroelectronics, a global semiconductor leader. This high-performance MOSFET is designed to meet the increasing demands of energy efficiency, compactness, and high-temperature operation in power electronic systems.

Key Features

  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 1200V, the SCTWA20N120 is suitable for high voltage applications, providing a wide safety margin for electrical devices.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)) of just 290 mΩ, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: The fast intrinsic diode with low reverse recovery charge (Q<sub>rr) ensures high-speed switching capabilities, crucial for reducing switching losses and improving performance in applications such as inverters and converters.
  • High-Temperature Operation: Its robustness is further highlighted by its ability to operate at junction temperatures up to 200°C, making it ideal for harsh environments.
  • Low Gate Charge: The SCTWA20N120 has a low total gate charge (Q<sub>g), which reduces the power required to drive the MOSFET, thereby saving energy and simplifying driver design.

Applications

The SCTWA20N120 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Electric Vehicle (EV) chargers
  • Photovoltaic (PV) inverters
  • Uninterruptible Power Supplies (UPS)
  • Motor drives

Reliability and Performance

STMicroelectronics is committed to providing products that deliver reliability and performance. The SCTWA20N120 is no exception, offering designers a MOSFET that excels in efficiency and thermal management. Its SiC technology reduces energy losses and allows for smaller, lighter, and more reliable systems. Whether for industrial or automotive applications, the SCTWA20N120 is an excellent choice for engineers looking to push the boundaries of power conversion technology.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0418 $70.2090
11+ $11.5216 $126.7376
16+ $11.1615 $178.5840
22+ $10.8015 $237.6330
28+ $10.4414 $292.3592
38+ $9.3613 $355.7294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess