EN
  • EN
  • DE

SD1275-01

Part No SD1275-01
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description TRANS NPN RF MICROWAVE VHF M113
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 16V
Gain 9dB
Maximum Power Dissipation 70W
Typical Gain (hFE) (Min) 20 @ 250mA, 5V
Maximum Current Collector 8A
Mounting SMD (SMT)
Case / Package M113
Win Source Part Number 042550-SD1275-01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD1275-01 CAD Model

Description

Product Overview: SD1275-01 from STMicroelectronics

The SD1275-01 is a high-performance RF power transistor from the renowned electronics manufacturer, STMicroelectronics. Designed to deliver exceptional efficiency and reliability, this product is a staple in the field of RF power amplification. The SD1275-01 is particularly well-suited for applications in the VHF range, making it an ideal choice for professional mobile radio and other VHF communication systems.

Key Features

  • Frequency Range: The transistor operates within the VHF spectrum, ensuring compatibility with a broad range of communication applications.
  • High Power Output: With the ability to deliver significant power, the SD1275-01 is perfect for systems requiring robust signal amplification.
  • Efficiency: Engineered for optimal performance, this transistor offers excellent efficiency, reducing overall power consumption and heat generation.
  • Durability: STMicroelectronics' commitment to quality means the SD1275-01 is built to last, ensuring long-term reliability for your communication needs.
  • Thermal Performance: The device's superior thermal characteristics ensure stable operation even under strenuous conditions.

Applications

The versatility of the SD1275-01 allows it to be used in a variety of applications, including but not limited to:

  • Professional mobile radio systems
  • VHF communications transmitters
  • Radio broadcast equipment
  • Linear applications requiring high linearity

Technical Specifications

Parameter Value Frequency Range VHF Power Output High Efficiency Optimized Operating Temperature Specified Range Package Type Durable Construction

Conclusion

STMicroelectronics' SD1275-01 RF power transistor is a robust and efficient solution for high-power VHF applications. Its combination of power, efficiency, and reliability makes it a top choice for professionals seeking to enhance their communication systems. With its proven performance and STMicroelectronics' reputation for quality, the SD1275-01 is an investment in your system's future.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess