EN
  • EN
  • DE

SD2941-10W

Part No SD2941-10W
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tray
Transistor Type N-Channel
Frequency 175MHz
Gain 15.8dB
Voltage - Test 50 V
Current Rating (Amps) 20A
Current - Test 250 mA
Power - Output 175W
Voltage - Rated 130 V
Package / Case M174
Supplier Device Package M174
Base Product Number SD2941
Other Names -497-14757,SD2941-10W,497-14757
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278428-SD2941-10W
Ultra Librarian 3D Model Ultra Librarian SD2941-10W CAD Model

Description

STMicroelectronics SD2941-10W RF Power Transistor

The SD2941-10W is a high-performance RF power transistor from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This transistor is specifically designed to deliver exceptional power and efficiency in a compact form factor, making it an ideal choice for a variety of RF applications.

Constructed with ST's advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, the SD2941-10W is capable of operating at a high frequency range, which is typically up to 250 MHz. This makes it suitable for use in a broad spectrum of applications, including but not limited to, broadcast transmitters, RF energy applications, industrial, scientific, and medical (ISM) applications, as well as aerospace and defense systems.

The device boasts a high power gain, with excellent thermal stability and a high efficiency that minimizes power losses during operation. The SD2941-10W is also characterized by its ruggedness, able to withstand high VSWR (Voltage Standing Wave Ratio) conditions, which is a critical feature for ensuring reliability and longevity in demanding environments.

Key features of the SD2941-10W include:

  • High Power Output: Capable of delivering 10 watts of continuous wave power, it ensures robust performance for heavy-duty applications.
  • High Efficiency: The transistor is optimized for low power consumption, offering an energy-efficient solution for RF power systems.
  • Thermal Performance: The excellent thermal characteristics of the SD2941-10W help to maintain stability and performance even under high-temperature operations.
  • Durability: Designed to be rugged, it can handle a mismatched load, a common scenario in many RF applications.

The SD2941-10W is available in a ceramic package that provides excellent mechanical robustness and thermal conductivity. This packaging, along with the transistor's inherent features, ensures that the device delivers consistent performance and reliability, which STMicroelectronics customers have come to expect.

Whether you're designing a high-power RF amplifier or looking for a reliable transistor for your industrial RF systems, the SD2941-10W from STMicroelectronics offers a blend of performance, efficiency, and durability that is hard to match.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess