EN
  • EN
  • DE

SD2943W

Part No SD2943W
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF N-CH HF/VHF/UHF M177
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features RF Mosfet N-Channel 50 V 250 mA 30MHz 25dB 350W M177
Manufacturer STMicroelectronics
Package Tray
Package M177
Case / Package M177
Family Name SD2943
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-5472, SD2943-ND, SD2943
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933203-SD2943W
Ultra Librarian 3D Model Ultra Librarian SD2943W CAD Model

Description

The SD2943W from STMicroelectronics is a robust and high-performance RF power transistor designed for a wide range of applications, including professional RF amplification, broadcasting, industrial, and military. This transistor is part of STMicroelectronics' commitment to providing state-of-the-art semiconductor solutions for power applications.

Key Features

  • High Power Gain: The SD2943W offers excellent power gain, which is critical for applications requiring efficient signal amplification.
  • High Efficiency: With its advanced design, this transistor achieves high efficiency, reducing the overall power consumption and heat generation.
  • Gold Metallization: The use of gold metallization ensures outstanding reliability and a long operational lifespan, even under strenuous conditions.
  • Easy Integration: The SD2943W comes in a ceramic package that is easy to integrate into a wide variety of circuit designs.

Applications

The versatility of the SD2943W allows it to be used in numerous applications. Some of the most common include:

  • Professional RF amplifiers
  • Broadcast transmitters
  • Industrial heating and drying systems
  • Plasma generators
  • Military communications equipment

Technical Specifications

The SD2943W operates within a frequency range that makes it suitable for various communication bands. It is capable of withstanding high voltage and can handle significant power levels, making it an ideal choice for high-power applications. The transistor is designed to be rugged, ensuring it can withstand the rigors of professional and industrial use.

Quality and Support

STMicroelectronics is known for its commitment to quality, and the SD2943W is no exception. The product is manufactured under stringent quality control measures, ensuring high reliability and performance. Additionally, STMicroelectronics provides comprehensive technical support for its products, including the SD2943W, assisting customers with integration and troubleshooting.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3309 $124.3309
2+ $120.1865 $240.3730
3+ $107.7534 $323.2602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess