EN
  • EN
  • DE

SD3931-10

Part No SD3931-10
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tray
Transistor Type N-Channel
Frequency 150MHz
Gain 21.3dB
Voltage - Test 100 V
Current Rating (Amps) 10A
Current - Test 250 mA
Power - Output 175W
Voltage - Rated 250 V
Package / Case M174
Supplier Device Package M174
Base Product Number SD3931
Other Names -497-8301,497-8301,SD3931-10,SD393110
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278430-SD3931-10
Ultra Librarian 3D Model Ultra Librarian SD3931-10 CAD Model

Description

The SD3931-10 is a high-performance RF power MOSFET transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to deliver exceptional power and efficiency in a wide range of high-frequency applications, including but not limited to, professional RF amplifiers, broadcast transmitters, and industrial applications.

Key Features

  • High Power Gain: The SD3931-10 offers a high power gain that ensures effective signal amplification in RF applications. Its superior gain performance makes it an ideal choice for demanding environments where signal integrity is paramount.
  • High Efficiency: With an emphasis on energy efficiency, this transistor operates with a minimal power loss, which translates into lower operational costs and a reduced thermal footprint, making it suitable for systems where efficiency is a critical concern.
  • Frequency Performance: Optimized for RF operations, the SD3931-10 supports a frequency range up to 500 MHz, making it versatile for a multitude of RF applications that require a broad frequency spectrum.
  • Ruggedness: The robust construction of the SD3931-10 ensures that it can withstand harsh conditions and deliver reliable performance even under extreme stress, including high VSWR (Voltage Standing Wave Ratio) scenarios.
  • Thermal Resistance: The device is designed with a low thermal resistance, which contributes to its longevity and reliability by effectively dissipating heat during operation.

Applications

The SD3931-10 is suitable for a variety of applications, including:

  • Professional RF Power Amplifiers
  • Broadcasting Transmitters (TV and Radio)
  • Industrial, Scientific, and Medical (ISM) Applications
  • Large Signal RF Amplification

Technical Specifications

The SD3931-10 boasts impressive technical specifications, including a maximum drain-source voltage (Vds) of 65V, a maximum drain current (Id) of 30A, and a typical power gain of 18 dB. With its gold metallization and exceptional reliability, this transistor is designed to provide long service life and consistent performance in your RF systems.

For detailed technical information, application support, and datasheets, customers are encouraged to visit the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.9409 $92.9409
2+ $90.0366 $180.0732
3+ $87.1320 $261.3960
4+ $84.2277 $336.9108
5+ $75.5145 $377.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess