EN
  • EN
  • DE

SD3932

Part No SD3932
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Transistor Type 2 N-Channel (Dual)
Frequency 123MHz
Gain 26.8dB
Voltage - Test 100 V
Current Rating (Amps) 20A
Current - Test 250 mA
Power - Output 425W
Voltage - Rated 250 V
Package / Case M244
Supplier Device Package M244
Base Product Number SD3932
Other Names SD3932,497-8302
Standard Package 15
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278425-SD3932
Ultra Librarian 3D Model Ultra Librarian SD3932 CAD Model

Description

The SD3932 from STMicroelectronics is a robust RF power transistor designed to deliver high performance for a wide range of applications. This device is part of ST's STPOWER family, which is renowned for its advanced RF technology and capability to handle high power densities and frequencies.

Key Features

  • Frequency Performance: The SD3932 operates at a frequency up to 300 MHz, making it suitable for industrial, scientific, and medical (ISM) applications, as well as radio and VHF TV broadcast transmitters.
  • High Power Output: It is capable of delivering an impressive power output, contributing to its efficiency and reliability in demanding environments.
  • Excellent Thermal Stability: The transistor is designed with state-of-the-art thermal performance in mind, ensuring stability and longevity even under high-temperature operating conditions.
  • Gold Metallization: The use of gold metallization ensures excellent reliability and a long life span, which is critical for professional broadcast applications.
  • Polyimide Passivation: The device features polyimide passivation that provides protection against aggressive environments and enhances the device's performance.

Applications

The SD3932 is versatile and can be used in a variety of applications including:

  • High-power RF industrial applications
  • Professional RF amplifiers
  • ISM applications
  • VHF TV broadcast
  • Radio broadcast

Technical Specifications

Parameter Value
Frequency (max) 300 MHz
Power Output High
Thermal Performance Excellent
Metallization Gold
Passivation Polyimide

With its exceptional features and specifications, the SD3932 RF power transistor from STMicroelectronics is a reliable choice for professionals looking for high-quality, high-performance components for their RF applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess