EN
  • EN
  • DE

SD4933MR

Part No SD4933MR
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR RF MOSFET N-CH M177
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Transistor Polarity N-Channel
Frequency 30MHz
Gain 24dB
Voltage - Test 50V
Current Rating 40A
Current - Test 250mA
Power - Output 300W
Voltage Rating 200V
Case / Package M177
Win Source Part Number 140423-SD4933MR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD4933MR CAD Model

Description

The STMicroelectronics SD4933MR is a high-performance RF power transistor designed to deliver outstanding power and efficiency for a wide range of applications. This device is part of the STMicroelectronics RF product line, which is renowned for its quality and reliability in the industry.

Key Features

  • Frequency Range: The SD4933MR operates at a frequency range that makes it suitable for various RF applications, including broadcast, industrial, and military.
  • High Power Output: With its ability to handle significant power levels, this transistor can amplify signals to the required output without compromising signal integrity.
  • High Gain: The device offers high gain levels, ensuring efficient signal amplification and minimizing the need for additional stages in the amplification process.
  • Efficiency: Designed with energy efficiency in mind, the SD4933MR helps reduce overall power consumption, which is critical for sustainable and cost-effective operations.
  • Thermal Performance: STMicroelectronics has engineered the SD4933MR with excellent thermal characteristics, ensuring stable performance even under high-temperature conditions.
  • Robustness: The device is built to withstand tough operating conditions, making it a reliable choice for applications that require durability and long-term performance.

Applications

The SD4933MR is versatile and can be used in a variety of applications, such as:

  • FM broadcast transmitters
  • VHF television broadcast
  • Industrial RF heating systems
  • Military communication equipment

Technical Specifications

Here are some of the technical specifications that define the SD4933MR:

  • Voltage: 50V
  • Output Power: 350W
  • Gain: 17 dB
  • Efficiency: 50%

In conclusion, the SD4933MR from STMicroelectronics is a state-of-the-art RF power transistor that offers a blend of performance, efficiency, and reliability, making it an ideal choice for high-demand RF applications.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess