EN
  • EN
  • DE

SD57030-01

Part No SD57030-01
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description RF POWER TRANSISTORS The LdmoSTFAMILY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Transistor Type LDMOS
Frequency 945MHz
Gain 15dB
Voltage - Test 28V
Current Rating 4A
Current - Test 50mA
Power - Output 30W
Voltage Rating DC 65V
Package M250
Manufacturer Package M250
Win Source Part Number 1247364-SD57030-01
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name SD57030-01
Introduction Date January 11, 2000
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian SD57030-01 CAD Model

Description

    

    The SD57030-01 is a high-performance, N-channel MOSFET transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is well-suited for a wide range of applications, particularly in the RF power amplifier domain for both commercial and industrial uses.  

  

    With its outstanding power density and efficiency, the SD57030-01 is optimized for high-power, high-frequency operations. It is commonly employed in applications such as broadcast transmitters, cellular and broadband wireless systems, and RF heating. Its robust construction ensures reliable performance even under strenuous conditions, making it a preferred choice for designers seeking components that deliver consistent results.  

  

Key Features:

  
        
  • High Power Gain: Designed to provide significant amplification, the SD57030-01 ensures strong signal transmission with minimal power loss.
  •     
  • High Efficiency: The device operates with high efficiency, reducing energy consumption and heat generation, which is crucial for maintaining system reliability.
  •     
  • Wide Frequency Range: It is capable of operating over a broad frequency spectrum, which makes it versatile for various RF applications.
  •     
  • Thermal Performance: The excellent thermal characteristics of the SD57030-01 allow for better heat dissipation, contributing to longer operational life.
  •   
  

Technical Specifications:

  
        
  • Device Type: N-Channel MOSFET
  •     
  • Operating Voltage: Specifically designed to handle high voltages, ensuring stability and robustness in demanding situations.
  •     
  • Package: The component is available in a durable package that safeguards the internal circuitry against environmental and mechanical stresses.
  •   
  

    The SD57030-01 from STMicroelectronics represents a reliable and efficient solution for high-frequency RF amplification needs. Its combination of power, efficiency, and thermal management makes it an excellent choice for engineers and designers looking to push the boundaries of RF performance in their products.  

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.6993 $129.6993
2+ $125.3760 $250.7520
3+ $112.4061 $337.2183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess