EN
  • EN
  • DE

SD57060-01

Part No SD57060-01
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Transistor Type LDMOS
Frequency 945MHz
Gain 15dB
Voltage - Test 28 V
Current Rating (Amps) 7A
Current - Test 100 mA
Power - Output 60W
Voltage - Rated 65 V
Package / Case M250
Supplier Device Package M250
Base Product Number SD57060
Other Names 1026-SD57060-01,SD5706001,SD57060-01,497-5480
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278438-SD57060-01
Ultra Librarian 3D Model Ultra Librarian SD57060-01 CAD Model

Description

Introducing the SD57060-01 RF Power Transistor

The SD57060-01 from STMicroelectronics is a high-performance RF power LDMOS transistor designed for a wide range of applications, including but not limited to, professional mobile radio, broadband and RF energy. This device is part of ST's STPOWER family, known for their reliability and efficiency in power applications.

Key Features

  • Operating Frequency: The SD57060-01 operates within the 1.8-2000 MHz frequency range, making it versatile for various RF applications.
  • Output Power: It delivers an impressive output power of 60W, ensuring strong signal transmission for high-demand systems.
  • High Gain: With a high gain of 17.5 dB, this transistor provides significant amplification of the RF signal, leading to better performance and efficiency.
  • Efficiency: The device boasts a high drain-source efficiency of 60%, minimizing power losses and ensuring optimal energy usage.
  • Thermal Resistance: Its low thermal resistance ensures stability and reliability even under high-temperature operating conditions.
  • Package: The SD57060-01 is housed in a durable, RF-tested, thermally-enhanced package that supports its high-performance characteristics.

Applications

The versatility of the SD57060-01 allows it to be used in a variety of applications, including:

  • Professional Mobile Radio (PMR)
  • Broadband Wireless Access (BWA)
  • RF Energy applications such as industrial, scientific, and medical equipment

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The SD57060-01 is no exception, built with the stringent manufacturing processes and rigorous testing that ST is known for. Customers can trust in the consistent performance and longevity of this RF power transistor.

Conclusion

Whether you're developing systems for communication, RF energy, or broadband applications, the SD57060-01 RF power transistor from STMicroelectronics offers the performance, efficiency, and reliability needed to power your innovations. Its superior specifications and adaptability to a wide frequency range make it a prime choice for designers looking to enhance their RF solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess