EN
  • EN
  • DE

SD57120

Part No SD57120
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type LDMOS
Frequency 960MHz
Gain 14dB
Voltage - Test 28 V
Current Rating (Amps) 14A
Current - Test 800 mA
Power - Output 120W
Voltage - Rated 65 V
Package / Case M252
Supplier Device Package M252
Base Product Number SD57120
Other Names SD57120,497-5481-5
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278415-SD57120
Ultra Librarian 3D Model Ultra Librarian SD57120 CAD Model

Description

STMicroelectronics Product SD57120 Overview

The SD57120 is a high-performance RF power transistor from STMicroelectronics, designed to meet the demanding requirements of professional RF energy applications. This device is part of ST's STPOWER line, which is renowned for its reliability and efficiency in high-power, high-frequency applications. The SD57120 is specifically engineered to deliver outstanding output power, gain, and efficiency when operated in the 1.0 to 1.1 GHz frequency range.

Key Features

  • Frequency Range: Optimized for 1.0 to 1.1 GHz, making it ideal for a variety of RF applications, including broadcast transmitters, RF plasma generators, and industrial heating.
  • High Output Power: Capable of delivering a high level of output power, which is critical for applications requiring strong signal transmission or high-intensity RF energy.
  • High Gain: Provides excellent gain performance, ensuring efficient signal amplification and minimizing the need for additional stages in the signal chain.
  • Efficiency: Boasts impressive efficiency, reducing power consumption and heat generation, which in turn enhances the overall system reliability and longevity.
  • Thermal Performance: Engineered with superior thermal characteristics that enable stable operation even under high-temperature conditions.
  • Ruggedness: Built to withstand harsh operating conditions, ensuring consistent performance and durability.

Applications

The SD57120 is versatile and can be used in a wide array of applications. Its primary use cases include professional broadcast transmitter systems, where reliability and signal clarity are paramount. Additionally, it is well-suited for industrial applications such as RF heating and plasma generation, where its power and efficiency can be leveraged to improve process control and energy utilization. The robustness of the SD57120 also makes it a solid choice for medical applications, including magnetic resonance imaging (MRI) and RF ablation, where precision and stability are critical.

Conclusion

In summary, the SD57120 from STMicroelectronics is a state-of-the-art RF power transistor that offers a blend of high power, efficiency, and gain within the 1.0 to 1.1 GHz frequency range. Its rugged design and superior thermal performance make it an excellent choice for a variety of professional RF applications, ensuring reliable and efficient operation.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess