EN
  • EN
  • DE

SG3524P013TR

Part No SG3524P013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTLR FLYBK/PSH-PLL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 300kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 142281-SG3524P013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG3524P013TR CAD Model

Description

STMicroelectronics SG3524P013TR Product Overview

The SG3524P013TR from STMicroelectronics is a versatile and robust integrated circuit designed for the regulation and control of power supplies. This PWM (Pulse Width Modulation) controller IC is a pivotal component in various applications, including switch-mode power supplies (SMPS), DC-DC converters, battery chargers, and power inverters. Its ability to provide high-efficiency control makes it an ideal choice for both commercial and industrial power systems.

Key Features

  • Adjustable Output Voltage: The SG3524P013TR allows for precise control of the output voltage, enabling it to cater to a wide range of power supply requirements.
  • Wide Operating Frequency Range: This IC operates at a frequency range that can be adjusted externally, which provides design flexibility and is suitable for various switching frequencies.
  • Dual PWM Outputs: The device features two PWM outputs that are out of phase, which helps in reducing ripple and improving efficiency.
  • Internal Oscillator: An onboard oscillator with a frequency range of up to 500kHz reduces the need for external components, simplifying the circuit design.
  • Overcurrent Protection: The IC includes built-in overcurrent protection, enhancing the safety and reliability of the power supply system.
  • Soft-Start Functionality: The soft-start feature limits the inrush current during startup, which helps to prevent stress on the power supply components.
  • Voltage Feedforward: This function compensates for input voltage variations, ensuring stable output voltage under different conditions.

Applications

The SG3524P013TR is widely used in a variety of applications that require efficient and reliable power control. Its versatility allows it to be used in:

  • Switching power supplies
  • DC/DC converters
  • Motor control systems
  • Inverters for renewable energy systems
  • Uninterruptible power supplies (UPS)
  • LED lighting systems

Package and Quality

The SG3524P013TR is available in a 16-pin narrow SOIC package, which is suitable for compact PCB layouts. STMicroelectronics ensures high-quality standards, and the device is designed to meet the rigorous demands of the power electronics industry. The IC also supports a wide temperature range, making it reliable in various environmental conditions.

In summary, the SG3524P013TR PWM controller by STMicroelectronics is a highly integrated and efficient solution for advanced power supply design, offering flexibility, protection features, and ease of use for engineers and designers.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3936 $55.7440
90+ $1.1435 $102.9150
140+ $1.1078 $155.0920
190+ $1.0720 $203.6800
245+ $1.0363 $253.8935
325+ $0.9291 $301.9575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,444 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess