EN
  • EN
  • DE

SM15T22CAY

Part No SM15T22CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SM15TY, TRANSIL™
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18.8V
Voltage - Breakdown (Min) 20.9V
Voltage - Clamping (Max) @ Ipp 39.3V
Current - Peak Pulse (10/1000µs) 254A (8/20µs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SM15T22
Other Names 497-10898-1,-497-10898-6,497-10898-2,497-10898-6,-497-10898-2,-497-10898-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298585-SM15T22CAY
Ultra Librarian 3D Model Ultra Librarian SM15T22CAY CAD Model

Description

The SM15T22CAY is a high-performance Transil™ TVS (Transient Voltage Suppressor) diode from STMicroelectronics designed to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. Manufactured with high-reliability technology, this TVS diode is specifically engineered to stabilize overvoltage spikes, safeguarding your circuitry against potential damage.

Key Features

  • Stand-off Voltage: The device boasts a stand-off voltage of 22V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: With a peak pulse power dissipation of 1500W (10/1000µs), the SM15T22CAY provides robust protection for electronic components that might be exposed to high transient power.
  • Package: The diode comes in a molded plastic, overglassed package which ensures a high level of reliability and mechanical robustness. The package is also RoHS compliant and halogen-free, adhering to current environmental standards.
  • Temperature Range: It operates effectively over a wide temperature range from -40°C to +150°C, making it suitable for various industrial and automotive environments.

Applications

The SM15T22CAY is ideal for protecting voltage sensitive devices such as integrated circuits, MOS technology devices, and electronic control units in automotive and industrial applications. Its ability to handle high energy transients makes it suitable for load dump protection in automotive systems, power supply lines, and other environments where high transient overvoltage protection is required.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the SM15T22CAY is no exception. It is designed to meet the stringent requirements of ISO 9001 and ISO/TS16949 for automotive quality systems. Its robust design and manufacturing process ensure that it provides reliable performance even in the most demanding conditions.

Ordering Information

To order or obtain more information about the SM15T22CAY Transil™ TVS Diode, visit the STMicroelectronics website or contact an authorized distributor. The part number for this product is SM15T22CAY, and it is supplied in tape and reel packaging for easy assembly during mass production.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7354 $51.4780
170+ $0.6034 $102.5780
260+ $0.5846 $151.9960
355+ $0.5657 $200.8235
460+ $0.5469 $251.5740
615+ $0.4903 $301.5345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess