EN
  • EN
  • DE

SMCJ13A-TR

Part No SMCJ13A-TR
Manufacturer STMicroelectronics
Description TRANSILTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1251584-SMCJ13A-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ13A-TR CAD Model

Description

SMCJ13A-TR Transient Voltage Suppressor by STMicroelectronics

The SMCJ13A-TR from STMicroelectronics is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and other transient voltage spikes. This device is particularly well-suited for the protection of voltage-sensitive components that are commonly found in industrial, telecommunications, and consumer electronics applications.

Key Features

  • Stand-off Voltage: The SMCJ13A-TR has a stand-off voltage of 13V, making it suitable for a range of applications where this voltage level is critical for proper operation.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500 Watts (at 10/1000μs waveform), ensuring robust protection against high energy transients.
  • Breakdown Voltage: The minimum breakdown voltage is 14.4V, which provides a margin above the stand-off voltage to prevent leakage currents during normal operation.
  • Clamping Voltage: With a maximum clamping voltage of 21.5V (@ IPP), the device ensures that the voltage seen by the protected component does not exceed a safe level during transient conditions.
  • Low Leakage Current: The SMCJ13A-TR is characterized by its low leakage current, enhancing system reliability and reducing power consumption when the device is in standby mode.
  • Fast Response Time: The TVS diode provides a fast response time to transient events, typically in the order of picoseconds, ensuring immediate protection for the circuit components.
  • Package: Supplied in a DO-214AB (SMC) package, the SMCJ13A-TR offers a compact footprint and is suitable for high-density circuit board designs.
  • Compliance: This device meets the ISO 7637-2 pulse 3a and 3b requirements and is compliant with IEC 61000-4-2 and IEC 61000-4-4 standards, providing confidence in its ability to withstand environmental and electrical stresses.

Applications

The SMCJ13A-TR is ideal for a variety of applications, including:

  • Power supply protection
  • Automotive electronics
  • Industrial systems
  • Telecommunication systems
  • Consumer electronics
  • Portable devices
  • Network and data center protection

With its combination of performance, reliability, and compliance with industry standards, the SMCJ13A-TR from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess