EN
  • EN
  • DE

SMP100LC-25

Part No SMP100LC-25
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 25V 400A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 35V
Voltage - Off State 25V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 65pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 029424-SMP100LC-25
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100LC-25 CAD Model

Description

The SMP100LC-25 is a state-of-the-art surge protection device manufactured by STMicroelectronics, designed to safeguard electronic circuits from transient overvoltage events. This component is part of STMicroelectronics' Trisil™ series, which is renowned for its high reliability and performance in surge protection applications.

Key Features

  • Peak Pulse Power: The SMP100LC-25 can handle a peak pulse power of 100W (10/1000µs surge waveform), making it suitable for absorbing significant surge energies without performance degradation.
  • Stand-off Voltage: It has a stand-off voltage of 25V, which allows it to remain non-conductive under normal operating conditions, thus ensuring minimal impact on the circuit's performance.
  • Low Capacitance: With low capacitance, this device is ideal for high-speed communication and data lines, as it minimizes signal attenuation.
  • Bidirectional Protection: The SMP100LC-25 provides bidirectional protection, ensuring devices are shielded from surges that may occur in both directions along the protected line.
  • Compliance: It complies with major standards such as IEC 61000-4-5 and GR-1089-Core, ensuring its suitability for a wide range of applications that require stringent surge protection.

Applications

The SMP100LC-25 is versatile and can be used in a variety of applications, including:

  • Telecommunication equipment
  • Data lines
  • Network devices
  • Consumer electronics
  • Industrial systems

Package and Installation

The device is offered in a compact DO-214AA (SMB) package, making it easy to integrate into a wide range of electronic assemblies. Its small footprint allows for space-efficient designs, which is particularly beneficial in dense circuit layouts. Installation is straightforward, with surface-mount technology enabling automated assembly processes and ensuring a secure and reliable connection to the circuit board.

With its robust design and comprehensive protection capabilities, the SMP100LC-25 from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against harmful voltage transients.

You May Also Be Interested in

STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4615 $59.9950
305+ $0.3788 $115.5340
475+ $0.3670 $174.3250
655+ $0.3550 $232.5250
845+ $0.3433 $290.0885
1,130+ $0.3077 $347.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,100 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess