Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Series JumpStart
Product Status Obsolete
Type 802.15.4/Zigbee™
Frequency 2.4GHz
For Use With/Related Products SN250
Supplied Contents Board(s)
Base Product Number SNDEV
Other Names 497-5878
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 8471.41.0150
Win Source Part Number 1283253-SNDEV-250
Ultra Librarian 3D Model Ultra Librarian SNDEV-250 CAD Model

Description

The SNDEV-250 is a state-of-the-art semiconductor device from STMicroelectronics, a global leader in delivering intelligent and energy-efficient products and solutions that power the electronics at the heart of everyday life. This product is part of a comprehensive lineup of electronic components designed to meet the demanding requirements of modern electronic systems.

Key Features

  • High Performance: The SNDEV-250 is engineered to deliver top-notch performance, ensuring that it can handle demanding applications with ease.
  • Energy Efficiency: With the growing demand for energy-efficient solutions, the SNDEV-250 has been designed to operate with minimal power consumption without compromising on performance.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers improved functionality and reliability.
  • Compact Design: The device's compact footprint makes it ideal for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the SNDEV-250 allows it to be used across a wide range of applications. It is particularly suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Communication Infrastructure
  • Internet of Things (IoT) Devices

Quality and Reliability

STMicroelectronics is committed to delivering products that exceed industry standards for quality and reliability. The SNDEV-250 is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements expected by its customers.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental stewardship, the SNDEV-250 is manufactured with eco-friendly processes and materials. It complies with various international environmental regulations, ensuring that it is not only a smart choice for your technological needs but also a responsible one for the planet.

For detailed specifications, technical documentation, and application support, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives. The SNDEV-250 is not just a component; it's a building block for the future of electronics, enabling innovation and driving the development of smarter, more efficient products.

You May Also Be Interested in

Nordic Semiconductors
KIT EVALUATION NRF905 433MHZ / - nRF905 Transceiver 433MHz Evaluation Board
Lowest to $2.1914
ECAD model for NRF905-EVKIT-433
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Lowest to $3.8655
ECAD model for AI-WB2-13-KIT
NXP / Nexperia
BOARD OM7865 BGA3018 / - BGA3018 Amplifier 40MHz ~ 2.6GHz Evaluation Board
Need more? Email Us
ECAD model for OM7865/BGA3018/2600,598
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Need more? Email Us
ECAD model for AI-WB2-12F-KIT
M/A-Com Technology Solutions
EVAL BOARD FOR NPA1008 / - NPA1008 Amplifier 30MHz ~ 2.7GHz Evaluation Board
Need more? Email Us
ECAD model for NPA1008-SMBPPR
Skyworks Solutions Inc.
SKY85308-11 EVALUATION KIT / - SKY85308-11 Evaluation Board
Need more? Email Us
ECAD model for SKY85308-11EK1
Skyworks Solutions Inc.
BOARD EVALUATION FOR SI4703-D / - Si4703 Tuner 76MHz ~ 108MHz Evaluation Board
Need more? Email Us
ECAD model for SI4703-D-EVB
Ai-Thinker
WIFI +BLUETOOTH 4.2 DEVELOPMENT
Need more? Email Us
ECAD model for BW15-KIT
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Need more? Email Us
ECAD model for TB-04-KIT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention