EN
  • EN
  • DE

SPC560B40L3B6E0X

Part No SPC560B40L3B6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263535-SPC560B40L3B6E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B40L3B6E0X CAD Model

Description

STMicroelectronics SPC560B40L3B6E0X Microcontroller

The SPC560B40L3B6E0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a high-performance solution for automotive and industrial applications. This MCU is part of the SPC560Bx family, which is well-regarded for its exceptional reliability, processing power, and versatility.

At the heart of the SPC560B40L3B6E0X is a powerful 32-bit Power Architecture® core that runs at a frequency of up to 64 MHz. This core is complemented by a rich set of features that make it an ideal choice for a wide array of applications, including body control modules, gateways, and sensor modules, among others.

This MCU boasts 512KB of flash memory, allowing ample space for complex software applications and algorithms. Additionally, it is equipped with 64KB of RAM, ensuring smooth and efficient operation even in multitasking environments or when handling large data sets.

The SPC560B40L3B6E0X includes a comprehensive set of peripherals, such as multiple Timer/PWM modules, CAN interfaces, and ADC channels. These features enable the MCU to handle a variety of I/O tasks and communication protocols, making it highly adaptable to the specific needs of each application. For enhanced connectivity, the device also supports the latest FlexRay communication protocol, which is essential for high-speed data exchange in modern vehicles.

With an emphasis on safety and reliability, the SPC560B40L3B6E0X integrates advanced safety features that meet the stringent requirements of the automotive industry, including Error Correction Code (ECC) on both flash and RAM, and a Memory Protection Unit (MPU) that enhances the overall system security.

The MCU is designed to operate under harsh conditions, with an extended temperature range from -40°C to 125°C, ensuring consistent performance across various environments. Moreover, it is delivered in a LQFP64 package, which provides a compact footprint while allowing for efficient heat dissipation and ease of integration into system designs.

Overall, the STMicroelectronics SPC560B40L3B6E0X microcontroller is a robust and feature-rich solution that provides designers with the flexibility and power needed to develop sophisticated and reliable automotive and industrial systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess