EN
  • EN
  • DE

SPC564A80L7CFCR

Part No SPC564A80L7CFCR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176LQFP  /  e200z4 series Microcontroller IC 32-Bit Single-Core 80MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 118
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC564
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263349-SPC564A80L7CFCR
Ultra Librarian 3D Model Ultra Librarian SPC564A80L7CFCR CAD Model

Description

The SPC564A80L7CFCR is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the MPC56xx family, which is renowned for its exceptional performance, advanced features, and high level of integration.

Key Features

  • Core: Built on the Power Architecture® technology, it operates at a frequency of up to 120 MHz, providing robust computational capabilities and efficient processing for complex tasks.
  • Memory: Equipped with a generous 2.5MB of flash memory and 256KB of RAM, this microcontroller offers ample storage for application code and data, ensuring smooth and responsive operation.
  • Advanced Timer: It features an enhanced Modular I/O System (eMIOS) that includes 32 channels for flexible timing, input capture, and output compare functionalities, making it ideal for a wide range of timing and control applications.
  • Communication Interfaces: The SPC564A80L7CFCR comes with multiple communication interfaces, including CAN, LIN, and FlexRay modules, allowing for versatile connectivity options in complex automotive networks.
  • Analog-to-Digital Converters: It is equipped with multiple 12-bit ADCs providing accurate analog signal measurement and conversion, essential for sensor-based applications.
  • Security and Reliability: The device includes a built-in Memory Protection Unit (MPU) and Error Correction Code (ECC) on both flash and RAM, enhancing system reliability and protecting against data corruption.

Applications

The SPC564A80L7CFCR microcontroller is particularly suited for automotive applications, including engine management systems, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust feature set also makes it a strong candidate for industrial automation, robotics, and other high-performance control systems.

Package and Quality

This MCU is offered in a 176-pin LQFP package, ensuring compatibility with standard PCB assembly processes. It is also designed to meet the automotive AEC-Q100 standard, which guarantees reliability under harsh environmental conditions.

Overall, the SPC564A80L7CFCR from STMicroelectronics represents a sophisticated and versatile microcontroller solution, engineered to drive innovation and performance in today's complex electronic systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess