EN
  • EN
  • DE

SPC564B70L7B9E0X

Part No SPC564B70L7B9E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP  /  e200z4d series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 160K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC564
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263496-SPC564B70L7B9E0X
Ultra Librarian 3D Model Ultra Librarian SPC564B70L7B9E0X CAD Model

Description

The SPC564B70L7B9E0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the demanding requirements of automotive and industrial applications. This high-performance MCU is part of the 32-bit Power Architecture family, offering a robust set of features that make it an ideal choice for a wide range of embedded systems.

Key Features:

  • Core: The SPC564B70L7B9E0X is built on the Power Architecture e200z4d dual-core, with each core running at up to 120 MHz, providing the computational power needed for complex tasks and algorithms.
  • Memory: It comes with an ample memory configuration, including 1 MB of flash memory for program storage and 64 KB of RAM for efficient data processing.
  • Advanced Timer: The MCU includes a Modular I/O System (MIOS) that supports advanced timing and control for applications requiring precise actuation and timing, such as motor control.
  • Communication Interfaces: A rich set of communication peripherals, including multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) interfaces, and DSPI (Deserial Serial Peripheral Interface) modules, ensure versatile connectivity options.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADCs provide accurate analog signal conversion, essential for sensor-based applications.
  • Enhanced Safety Features: Safety features like Error Correction Code (ECC) on both flash and RAM, and a built-in self-test capability, make this MCU suitable for safety-critical systems.
  • Package: The device is available in a LQFP144 package, providing a compact footprint while allowing for sufficient I/O ports for interfacing with external components.

Applications:

The SPC564B70L7B9E0X MCU is designed to address the needs of a variety of applications, particularly in the automotive sector, including engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust design also makes it suitable for industrial applications where reliability and performance are critical.

With its powerful cores, comprehensive feature set, and adherence to stringent safety standards, the SPC564B70L7B9E0X from STMicroelectronics represents a reliable and versatile solution for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess